EN
  • EN
  • DE

HCC4081BKG

Part No HCC4081BKG
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Description AND Gate 4-Element 8-IN CMOS 14-Pin CFPAK Strip
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Supply Voltage 20 V
Min Supply Voltage 3 V
RoHS Non-Compliant
Win Source Part Number 1027457-HCC4081BKG
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCC4081BKG CAD Model

Description

The HCC4081BKG from STMicroelectronics is a high-quality integrated circuit that belongs to the 4000 series CMOS logic family. This quad 2-input AND gate IC is designed to provide optimal performance in digital systems where low power consumption and broad voltage operation are essential. It is a versatile component used in a wide range of applications, from simple logic control to complex computing tasks.

Key Features

  • Logic Type: AND Gate
  • Number of Gates: 4
  • Number of Inputs per Gate: 2
  • Supply Voltage Range: 3V to 18V
  • Output Current: 6.8mA
  • Package: DIP-14 (Dual In-line Package)
  • Operating Temperature: -55°C to +125°C

With its wide voltage range, the HCC4081BKG ensures compatibility with a variety of digital systems. This makes it an excellent choice for both hobbyist projects and professional applications. The quad 2-input configuration allows for the creation of complex logic functions, and its DIP-14 packaging makes it easy to integrate into both breadboard-based prototypes and final product designs.

Applications

The HCC4081BKG is suitable for a broad array of applications including, but not limited to:

  • Logic function generation
  • Computing and data processing
  • Control systems
  • Alarm systems
  • Signal processing
  • Embedded systems

STMicroelectronics' commitment to quality ensures that the HCC4081BKG meets the highest standards of reliability and performance. Whether you're developing a simple logic circuit or an intricate digital system, this AND gate IC is designed to deliver consistent and dependable results.

For detailed information, including electrical characteristics and pin configurations, please refer to the official datasheet provided by STMicroelectronics. This will ensure proper usage and integration of the HCC4081BKG into your electronic designs.

You May Also Be Interested in

Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TT Electronics
Lowest to $6.0469
Cypress Semiconductor Corp
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess