Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-VQFN (3x3)
Manufacturer Microchip Technology
Series tinyAVR™ 1, Functional Safety (FuSa)
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 18
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x10b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-VQFN (3x3)
Family Name ATTINY416
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY416-MFRCT, ATTINY416-MFRTR, ATTINY416-MFRDKR
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862581-ATTINY416-MFR
Ultra Librarian 3D Model Ultra Librarian ATTINY416-MFR CAD Model

Description

Microchip Technology's ATTINY416-MFR: A Compact Powerhouse for Embedded Solutions

The ATTINY416-MFR is a feature-rich microcontroller from Microchip Technology, designed to offer a perfect blend of power efficiency and performance in a compact package. This tiny yet mighty MCU is part of Microchip's renowned ATtiny family, known for their versatility in handling a wide range of applications, from simple to complex embedded systems.

Key Features of the ATTINY416-MFR:

  • Advanced RISC Architecture: At the heart of the ATTINY416-MFR lies a high-performance, low-power 8-bit AVR RISC-based microcontroller that executes most instructions in a single clock cycle. This feature enables the device to achieve throughputs approaching 1 MIPS per MHz, optimizing power consumption versus processing speed.
  • Memory Capacity: The device comes with 4KB of in-system self-programmable flash memory, 256B EEPROM, and 256B of internal SRAM. This combination provides ample space for code and data storage, making it suitable for a variety of applications.
  • Peripherals and I/Os: The ATTINY416-MFR includes a variety of peripherals such as a 10-bit Analog-to-Digital Converter (ADC), a 20MHz internal oscillator, a CRC generator, and a custom logic block. Additionally, it offers up to 12 programmable I/O lines, giving designers flexibility in interfacing with external components.
  • Power Efficiency: With its picoPower technology, the ATTINY416-MFR is engineered for power-sensitive applications. It operates between 1.8V to 5.5V and features multiple sleep modes to minimize power consumption during idle periods.
  • Communication Interfaces: For communication purposes, the microcontroller provides support for I2C, SPI, and UART interfaces, allowing for easy integration with other devices and peripherals in a system.
  • Temperature Range: The ATTINY416-MFR is robust and reliable, with an operational temperature range of -40°C to 85°C, making it suitable for use in harsh environmental conditions.

Whether you're designing smart sensors, wearable devices, or any embedded system that requires a compact footprint without sacrificing performance, the ATTINY416-MFR from Microchip Technology is an excellent choice. Its rich set of features, combined with its small size, makes it an ideal microcontroller for innovative and space-constrained applications.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4373 $50.3055
85+ $1.1793 $100.2405
135+ $1.1424 $154.2240
185+ $1.1056 $204.5360
235+ $1.0687 $251.1445
315+ $0.9582 $301.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,974 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention