Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 8-SOIC
Manufacturer Microchip Technology
Series tinyAVR™ 1, Functional Safety (FuSa)
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 6
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
EEPROM Size 64 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 6x10b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ATTINY212
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY212-SSFRTR, ATTINY212-SSFRDKR, ATTINY212-SSFRCT
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912227-ATTINY212-SSFR
Ultra Librarian 3D Model Ultra Librarian ATTINY212-SSFR CAD Model

Description

Microchip Technology ATTINY212-SSFR Microcontroller

The Microchip Technology ATTINY212-SSFR is a highly efficient 8-bit AVR microcontroller that combines a robust feature set with low power consumption, making it an ideal solution for a wide range of applications. This microcontroller is part of the tinyAVR® 1-series and is designed to provide a perfect balance between performance and power efficiency.

Key Features:

  • CPU: The ATTINY212-SSFR is built around a high-performance AVR® RISC CPU which operates at up to 20MHz. This CPU architecture is renowned for its speed and efficiency, allowing for fast processing of instructions with minimal power usage.
  • Memory: It comes with 2KB of in-system self-programmable flash memory, 128B of EEPROM, and 128B of SRAM, providing ample space for application code and data storage.
  • I/O and Peripherals: The device includes a variety of peripherals such as a 10-bit ADC, a 10-bit DAC, a programmable analog comparator, and multiple communication interfaces including I2C, SPI, and UART. It also offers up to 12 programmable I/O lines, giving developers flexibility in interfacing with external components.
  • Power Efficiency: The ATTINY212-SSFR supports a wide voltage range of 1.8V to 5.5V and features multiple power-saving modes. These modes allow the microcontroller to conserve energy during periods of inactivity, making it ideal for battery-powered or energy-harvesting applications.
  • Package: The microcontroller is available in a space-saving 14-pin SOIC package, which is suitable for compact designs and helps to reduce the overall footprint of the end product.

Applications:

The ATTINY212-SSFR is versatile and can be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Internet of Things (IoT) devices
  • Wearable technology
  • Home automation systems
  • Industrial control systems

With its combination of performance, low power consumption, and a rich set of features, the Microchip Technology ATTINY212-SSFR microcontroller is a powerful choice for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 96KB FLASH 80QFP
Lowest to $16.0019
ECAD model for DF36049HV
NXP / Nexperia
IC MCU 8BIT ROMLESS 44QFP
Need more? Email Us
ECAD model for MC68L11D0CFBE2
Microchip Technology
IC MCU 8BIT 14KB FLASH 14SOIC
Lowest to $2.7300
ECAD model for PIC16F1454-I/SL
Microchip Technology
IC MCU 8BIT 128KB FLASH 44VQFP
Lowest to $434.6269
ECAD model for AT89C51RE2-RLTUM
Renesas Electronics America
IC MCU 16BIT 160KB FLASH 145LGA
Lowest to $15.2580
ECAD model for DF2117VLP20V
Silicon Labs
IC MCU 8BIT 128KB FLASH 32QFN / 8051 series Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
Lowest to $7.0074
ECAD model for C8051F583-IMR
Renesas Electronics America
Need more? Email Us
ECAD model for DF71494AD80FPV
Microchip Technology
8-Bit CMOS Microcontrollers with A/D Converter
Need more? Email Us
ECAD model for PIC16C76-20I/SO
Renesas Electronics America
IC MCU FLASH 80QFP
Need more? Email Us
ECAD model for DF39064GHV

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8110 $52.7150
155+ $0.6654 $103.1370
235+ $0.6446 $151.4810
325+ $0.6238 $202.7350
415+ $0.6030 $250.2450
555+ $0.5407 $300.0885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,828 pieces
MOQ: 65 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention