Products specifications Report Issue?

Win Source Part Number WS1209658-141-15SM+
Manufacturer Mini-Circuits
Category Cable Assemblies Coaxial Cables (RF)
Package Bag
Product Status Active
Style SMA to SMA
1st Connector SMA Plug
1st Contact Gender Male
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector SMA Plug
2nd Contact Gender Male
2nd Connector Mounting Type Free Hanging (In-Line)
Ultra Librarian 3D Model Ultra Librarian 141-15SM+ CAD Model

Description

The 141 Series Hand-FlexTM Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Clad Steel.

You May Also Be Interested in

TYCLON
NP5W5DFB, N ASSEMBLY DESIGNED FO
Need more? Email Us
ECAD model for NP5W5DFB
TYCLON
Cable Assembly Coaxial RG-58A 39.4" (1.0m) 3.3'
Need more? Email Us
ECAD model for SHVP1WRG58
TYCLON
NP2W5DFB, N ASSEMBLY DESIGNED FO
Need more? Email Us
ECAD model for NP2W5DFB
TYCLON
BP1W3DV, BNC ASSEMBLY DESIGNED F
Need more? Email Us
ECAD model for BP1W3DV
TYCLON
SMABJ0.1UFL-1.32, SMA ASSEMBLY D
Need more? Email Us
ECAD model for SMABJ0.1UFL-1.32
TYCLON
Cable Assembly Coaxial RG-58A 196.9" (5.0m) 16.4'
Need more? Email Us
ECAD model for MHVP5WRG58
TYCLON
BP2W1.5DV, BNC ASSEMBLY DESIGNED
Need more? Email Us
ECAD model for BP2W1.5DV
TYCLON
Cable Assembly Coaxial I-PEX MHF1 to SMA 1.32mm OD Coaxial Cable 5.906" (150.00mm)
Need more? Email Us
ECAD model for SMABJAU0.15MHFI-1.32
TYCLON
Cable Assembly Coaxial BNC to BNC RG-58 19.69" (500.00mm)
Need more? Email Us
ECAD model for 10BASE2-0.5BW

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention