Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836096-RTL8332M-VB-CG
Ultra Librarian 3D Model Ultra Librarian RTL8332M-VB-CG CAD Model

Description

The Realtek RTL8332M-VB-CG is a 24+2 port Gigabit Ethernet switch controller with advanced features, designed for managed switch applications in enterprise and SMB networks.

Applications:

  • Managed Gigabit Ethernet Switches: Core component of managed layer 2 and layer 3 switches.
  • Enterprise Networks: Used in enterprise network infrastructure for connecting servers, workstations, and other devices.
  • SMB (Small and Medium-Sized Business) Networks: Provides high-performance switching for SMB environments.
  • Industrial Ethernet Networks: Can be used in industrial environments needing advanced network management features.
  • Service Provider Networks: Deployed in customer premises equipment (CPE) for managed network services.

Features:

  • 24 Gigabit Ethernet Ports: Offers 24 10/100/1000 Mbps Ethernet ports for high-speed connectivity.
  • 2 SFP+ Uplink Ports: Includes 2 SFP+ ports supporting 10 Gigabit Ethernet for uplink connections.
  • Non-Blocking Wire-Speed Performance: Delivers wire-speed forwarding performance across all ports.
  • Advanced VLAN Support: Supports VLAN tagging (802.1Q), VLAN stacking (Q-in-Q), and port-based VLANs.
  • Quality of Service (QoS): Offers advanced QoS features for traffic prioritization and bandwidth management.
  • Link Aggregation (LAG): Supports link aggregation for increased bandwidth and redundancy.
  • Spanning Tree Protocol (STP): Implements Spanning Tree Protocol (STP), Rapid Spanning Tree Protocol (RSTP), and Multiple Spanning Tree Protocol (MSTP) for loop prevention.
  • Security Features: Includes security features such as port security, access control lists (ACLs), and 802.1X authentication.
  • Management Features: Supports SNMP, RMON, and web-based management interfaces.

Benefits:

  • High-Speed Connectivity: Provides Gigabit Ethernet connectivity with 10 Gigabit Ethernet uplinks.
  • Scalable Network Design: VLANs, link aggregation, and spanning tree protocols support scalable network designs.
  • Improved Network Performance: Advanced QoS features ensure optimal network performance and bandwidth utilization.
  • Enhanced Network Security: Security features protect the network from unauthorized access and threats.
  • Remote Management: Remote management capabilities simplify network administration.

Additional Details:

The RTL8332M-VB-CG is typically packaged in a BGA (Ball Grid Array) package. It requires multiple voltage levels, including a core voltage and I/O voltage. It supports various management interfaces such as CLI (Command Line Interface) and web-based GUI. The operating temperature range is generally 0°C to 70°C. Please refer to the Realtek datasheet for comprehensive technical specifications.

You May Also Be Interested in

Coilcraft
Lowest to $70.2000
ECAD model for XAL6060-223MEC
XLSemi
Need more? Email Us
ECAD model for XL5005E1
Yageo
Need more? Email Us
ECAD model for YAGRC0805FR-0749K9L
Mxic
Need more? Email Us
ECAD model for MX25L32O6EM2I-12G
Samsung
Need more? Email Us
ECAD model for K4S280432K-UC75
Mitsubishi
Need more? Email Us
ECAD model for M5M27C101K-12
Texas Instruments
Need more? Email Us
ECAD model for TPS3823-33DBRV
Toko America Inc.
Need more? Email Us
ECAD model for LL2012-FHL4N7S
Exar Corporation
Lowest to $18.2799
ECAD model for XRT83G10A

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4676 $65.8704
10+ $13.5117 $135.1170
15+ $13.0899 $196.3485
21+ $12.6670 $266.0070
27+ $12.2452 $330.6204
36+ $10.9788 $395.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,300 pieces
MOQ: 4 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention