Products specifications Report Issue?

Circuit SPDT
Contact Timing Not Specified
Switch Function On-On
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 20 V
Voltage Rating - DC 20 V
Actuator Type Standard
Actuator Length 5.08mm
Contact Material Copper
Contact Finish Gold
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Temperature Range - Operating -30°C ~ 65°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1559898-L102011ML04B
Ultra Librarian 3D Model Ultra Librarian L102011ML04B CAD Model

You May Also Be Interested in

C&K Components
SWITCH SLIDE DPDT 6A 120V / Slide Switch DPDT Through Hole
Need more? Email Us
ECAD model for 1203M2T3WQE2
Nidec Copal Electronics
SWITCH SLIDE DPDT 200MA 12V
Lowest to $1.0826
ECAD model for CL-SB-22A-12T
C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Lowest to $18.2480
ECAD model for ES01MSABE
TE Connectivity
SWITCH SLIDE SP3T 0.4VA 20V / Slide Switch SP3T Through Hole, Right Angle
Need more? Email Us
ECAD model for 1825256-6
E-Switch
SWITCH SLIDE SPDT 3A 120V / Slide Switch SPDT Through Hole
Need more? Email Us
ECAD model for 500ASSP1M2QE
C&K Components
SWITCH SLIDE DPST 4A 125V / Slide Switch DPST Through Hole
Need more? Email Us
ECAD model for L201051MS02QE
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
ECAD model for SS22SDP4/3
C&K Components
SWITCH SLIDE DP3T 300MA 6V
Need more? Email Us
ECAD model for JS203011JAQN
E-Switch
SWITCH SLIDE SPDT 500MA 15V
Need more? Email Us
ECAD model for EG1224

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention