Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor AVR
Data Bus Width 8-Bit
Speed 16MHz
Connectivity I2C, LINbus, SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
The number of I/O 16
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Date RAM Size 512 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number ATTINY167
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 737033-ATTINY167-SUR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATTINY167-SUR CAD Model

Description

Product Overview: ATTINY167-SUR from Microchip Technology

The ATTINY167-SUR is a high-performance, low-power AVR® 8-bit microcontroller from the renowned Microchip Technology. This compact yet robust microcontroller combines 16KB ISP flash memory, 512-Byte EEPROM, 512-Byte SRAM, 16 general purpose I/O lines, 32 general purpose working registers, and a range of versatile features in a single chip.

Key Features

  • Advanced RISC Architecture: With 131 powerful instructions, most of which execute in a single clock cycle, the ATTINY167-SUR offers a balanced blend of speed and efficiency.
  • High Endurance Non-volatile Memory Segments: The device is equipped with 16KB of in-system programmable flash, 512 bytes of EEPROM, and 512 bytes of internal SRAM.
  • Peripheral Features: Includes a 10-bit ADC with 11 channels, analog comparator, programmable watchdog timer with internal oscillator, and two 8-bit timer/counters with separate prescalers and compare modes.
  • Special Microcontroller Features: Power-on Reset and Programmable Brown-out Detection, an internal calibrated oscillator, and external and internal interrupt sources.
  • Power Efficiency: Supports Idle, ADC Noise Reduction, Power-save, Power-down, and Standby sleep modes, making it suitable for battery-powered applications.
  • I/O and Packages: Comes with 16 programmable I/O lines and is available in a 20-pin QFN/MLF package.
  • Temperature Range: Operational between -40°C to 85°C, ensuring reliability across various environmental conditions.
  • Speed Grades: 0 - 16 MHz @ 5V, making it versatile for different operational scenarios.

Applications

The ATTINY167-SUR is designed for applications that require a balance between power consumption and processing capability, making it ideal for industrial control, consumer electronics, automotive, and many other applications where space and power are at a premium.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the ATTINY167-SUR is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of professional and hobbyist engineers alike.

You May Also Be Interested in

NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.1312 $65.7552
51+ $2.5693 $131.0343
78+ $2.4889 $194.1342
108+ $2.4087 $260.1396
139+ $2.3284 $323.6476
186+ $2.0876 $388.2936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 800 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention