EN
  • EN
  • DE

74LV244

Part No 74LV244
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal buffer/line driver 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132572-74LV244
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Lighting, Security, Consumer Electronics, Signal Processing, Imaging, Video & Vision, Medical, HVAC, Communications & Networking, Portable Devices, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian 74LV244 CAD Model

Description

Product Overview: 74LV244 Octal Buffer/Line Driver from NXP

The 74LV244 is a high-performance, low-voltage Si-gate CMOS device that belongs to a family of octal non-inverting buffer/line drivers designed to feature both 3-state outputs and the capability to drive bus lines or buffer memory address registers. Manufactured by NXP, a leader in the semiconductor industry, this integrated circuit is optimized for low-voltage applications ranging from 2.7V to 3.6V, making it particularly suitable for battery-operated devices and low-power systems.

The 74LV244 is characterized by its high noise immunity and low static power consumption. The 3-state outputs ensure that the device can be connected directly to a bus-organized system without the need for interface components. This makes it an excellent choice for bus management and buffering in computers, communication systems, and other digital applications where high-speed and low-power are essential.

Key Features

  • Wide Operating Voltage Range: The device operates optimally in the 2.7V to 3.6V range, accommodating various low-voltage applications.
  • High Noise Immunity: The 74LV244 is designed to withstand electrical noise, providing reliable performance in noisy environments.
  • Low Power Consumption: With its CMOS technology, it ensures minimal power usage, preserving battery life in portable devices.
  • 3-State Outputs: The octal buffers can be put into a high-impedance state, allowing for bus line driving with minimal risk of data collision.
  • High Drive Capability: Capable of driving heavy loads with ease, making it suitable for a wide range of applications.

Applications

  • Memory address buffering
  • Data bus driving and buffering
  • Input/output port expansion
  • Control system buffering
  • Interfacing between different voltage levels

With its robust design and versatile features, the NXP 74LV244 is a reliable component for designers looking to optimize their digital systems for speed and power efficiency. Its compatibility with a wide range of operating environments and the ability to interface with other logic families make it an indispensable part of modern electronic solutions.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Mini-Circuits
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Vishay
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Panasonic
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
450+ $0.2238 $100.7100
695+ $0.2168 $150.6760
955+ $0.2098 $200.3590
1,235+ $0.2028 $250.4580
1,655+ $0.1818 $300.8790
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess