Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP8
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 753237-FL032KIF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FL032KIF CAD Model

Description

The FL032KIF is a NOR Flash memory device manufactured by Spansion (now Cypress Semiconductor, which is now Infineon). It is a non-volatile memory solution used for storing and retrieving data in a variety of electronic systems. NOR Flash memory is known for its fast read speeds and is often used to store code or data that needs to be accessed quickly.

Applications

  • Embedded Systems: Used to store firmware and application code.
  • Consumer Electronics: Found in devices like digital cameras, MP3 players, and mobile phones.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control systems.
  • Networking Equipment: Stores boot code and configuration data in routers and switches.
  • Automotive Systems: Used for storing maps, firmware, and other critical data in vehicle systems.

Features

  • NOR Flash Technology.
  • 32 Mbit Density.
  • Fast Read Access Times.
  • Low Power Consumption.
  • Sector Erase Capability.
  • Program/Erase Suspend and Resume.
  • Compliant with Industry Standards.

Benefits

  • Fast Data Access: Enables quick retrieval of stored information.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Low Power Operation: Minimizes energy consumption in battery-powered devices.
  • Reliable Performance: Provides stable and consistent operation over a wide temperature range.
  • Sector Erase: Allows for selective erasing and programming of memory blocks.

Additional Details

The FL032KIF typically operates with a supply voltage of 3.0V or 3.3V. It supports serial peripheral interface (SPI) for communication, enabling easy integration with microcontrollers and other digital devices. Key specifications include a typical read access time of around 80ns, program time of approximately 7ms per page, and erase time of around 100ms per sector. It is often available in packages such as SOIC, WSON, and BGA. The device also features advanced security options to protect stored data from unauthorized access. Refer to the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and application notes to ensure proper implementation and optimal performance in the target application.

You May Also Be Interested in

Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP213EHCT
KODENSHI KOREA CORP.
NPN Silicon Transistor
Need more? Email Us
ECAD model for STC403F
Texas Instruments
Piccolo Microcontrollers | IC MCU 32BIT 16KB FLASH 48LQFP
Lowest to $7.4823
ECAD model for TMS320F280200PTT
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.6193
ECAD model for SN74HCT374DW
Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690EK1/TR
Weitron Technology
P-Channel Enhancement Mode Power MOSFET
Need more? Email Us
ECAD model for WTC6401
STMicroelectronics
N-CHANNEL 400V - 4.7ohm - 1.5A IPAK PowerMeshII MOSFET
Lowest to $0.3236
ECAD model for STD2NC40
Texas Instruments
8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS | IC 8-BIT SERIAL SHIFT REG 14SOIC
Lowest to $0.2504
ECAD model for SN74LV164AD
Microchip Technology
50mA, 100mA and 150mA CMOS LDOs with Shutdown and ERROR Output
Lowest to $5.3089
ECAD model for TC1055-3.0VCT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention