EN
  • EN
  • DE

ATTINY15L-1PI

Part No ATTINY15L-1PI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 1.6MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 1KB (512 x 16)
Program Memory Type FLASH
EEPROM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number ATTINY15
Standard Package 151 pcs
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566925-ATTINY15L-1PI
Ultra Librarian 3D Model Ultra Librarian ATTINY15L-1PI CAD Model

Description

Microchip Technology's ATTINY15L-1PI

The ATTINY15L-1PI is a high-performance, low-power AVR 8-bit microcontroller from Microchip Technology, renowned for its versatility and efficiency in a wide range of applications. This compact yet powerful microcontroller combines 1KB of in-system programmable flash memory, allowing the device to be reprogrammed in-application for maximum flexibility.

With a processing speed of up to 1.6 MIPS (Million Instructions Per Second) at 1.6V, the ATTINY15L-1PI delivers efficient performance for its class. The device operates within a voltage range of 2.7V to 5.5V, making it suitable for various low-voltage and battery-powered applications where power consumption is a critical factor.

The microcontroller features 64 bytes of EEPROM and 32 bytes of SRAM, providing adequate space for data storage and efficient handling of temporary data during operation. Its peripherals include a precision 8-channel 10-bit analog-to-digital converter (ADC), which allows for accurate measurement of analog signals, making it ideal for sensor interfacing and data acquisition tasks.

The ATTINY15L-1PI also offers a range of features designed to enhance system reliability and minimize power consumption. These include Power-on Reset (POR), Brown-out Detection (BOD), and a Watchdog Timer with a separate on-chip oscillator. These features ensure that the microcontroller operates reliably under varying power conditions and can recover gracefully from unexpected situations.

In terms of communication, the device supports a versatile serial programmable USART, which provides easy integration with serial communication interfaces. This makes it suitable for embedded systems that require communication with peripherals, sensors, or other microcontrollers.

Housed in a PDIP-8 package, the ATTINY15L-1PI is not only robust but also easy to integrate into a variety of PCB designs. Its small form factor and leaded package make it suitable for prototyping as well as mass production.

Overall, the ATTINY15L-1PI from Microchip Technology is an excellent choice for designers looking for a microcontroller that offers a balance between performance, power efficiency, and a rich set of features, all in a small package.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess