EN
  • EN
  • DE

SA306AHR

Part No SA306AHR
Manufacturer Apex Microtechnology
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER PWM 44HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Half Bridge (3) Driver DC Motors, General Purpose, Solenoids DMOS 44-HSOP
Manufacturer Apex Microtechnology
Series Apex Precision Power®
Package Bulk
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Case / Package 44-HSOP
Family Name SA30*
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 598-1811, 598-2079, 598-2079-ND, SA306AHR-FH
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932974-SA306AHR
Ultra Librarian 3D Model Ultra Librarian SA306AHR CAD Model

Description

The Apex Microtechnology SA306AHR is a half bridge (3) driver DC motors, general purpose, solenoids DMOS component.

  • Package: It features a 44-HSOP package and is surface mountable.
  • Status: It is discontinued @ Digi-Key and is categorized under integrated circuits (ICs).
  • Operating Temperature: The operating temperature range of this component is -40°C to 150°C (TJ).
  • Supply and Demand: The supply and demand status of this component is balanced.
  • ECCN: The ECCN of this component is EAR99 and the MSL level is 3 (168 Hours).
  • HTSUS: Its HTSUS is 8542.33.0001.

You May Also Be Interested in

Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $0.9545
Infineon Technologies
Lowest to $43.6567
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 12A 13TQFN
Lowest to $9.2072
Fairchild/ON Semiconductor
IC HALF BRIDGE DRIVER 43A 40PQFN
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 23QFN
Lowest to $8.4012
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.8127

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess