Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Microchip Technology
Package Box
Product Status Active
Accessory Type LCD Display
For Use With/Related Products STK600
Base Product Number ATSTK600
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 795662-ATSTK600-LCD160
Ultra Librarian 3D Model Ultra Librarian ATSTK600-LCD160 CAD Model

Description

The ATSTK600-LCD160 is a development board accessory designed for use with the STK600 development platform.

  • Features: LCD Display
  • Display Type: LCD
  • Package: Box
  • Manufacturer: Microchip Technology

You May Also Be Interested in

Adafruit Industries LLC
STRAIGHT MICRO HDMI PLUG ADAPTER
Need more? Email Us
ECAD model for 3556
MikroElektronika
40-PIN ZIF FPC CONNECTOR (0.5MM
Need more? Email Us
ECAD model for MIKROE-1425
Adafruit Industries LLC
STEMMA CABLE - 150MM/6 LONG 4 PI
Lowest to $1.6250
ECAD model for 3568
Tag-Connect
PLUG-OF-NAILS 10-PIN W/ LEGS 8"
Lowest to $88.9364
ECAD model for TC2050-IDC
Infineon Technologies
KIT FLEX POD FOR CY8C29X 28-SSOP / CY3215-DK, CY8C29466-24PVXI - Emulator Flex Pod Kit
Need more? Email Us
ECAD model for CY3211-28SSOP
Microchip Technology
MOTOR STEPPER 2PHASE 8WIRE
Need more? Email Us
ECAD model for AC300024
TT Electronics
BOARD CALIBR WIRED OPTO ASSY
Need more? Email Us
ECAD model for OCB100CZ
Texas Instruments
MOTOR SERVO 60V
Need more? Email Us
ECAD model for LVSERVOMTR
Texas Instruments
BRUSHLESS MOTOR 24VDC
Need more? Email Us
ECAD model for LVBLDCMTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $118.3885 $118.3885
2+ $114.4422 $228.8844
3+ $102.6034 $307.8102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention