Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 48V
Current - Output 1 1.1 A
Power (Watts) 50W
Applications ITE (Commercial)
Efficiency 80%
Operating Temperature -10°C ~ 60°C
Features Load Sharing, Universal Input
Mounting Type Chassis Mount
Size / Dimension 7.25" L x 5.90" W x 3.62" H (184.2mm x 150.0mm x 92.0mm)
Approval Agency CE
Ultra Librarian 3D Model Ultra Librarian S8JX-G05048CD CAD Model

Description

NULL

You May Also Be Interested in

Qingyuan Tesla Electronic Technology Co., Ltd.
AC DC Converters 1 Output 12V 250mA 85~264 VAC 110~370 VDC input
Lowest to $2.3779
ECAD model for HLK-PM12
Shenzhen Hi-Link Electronics Co., Ltd.
AC/DC-DC DIP,32x18mm AC DC Converters RoHS
Lowest to $3.5306
ECAD model for HLK-PM03L
Cosel USA, Inc.
AC/DC CONVERTER 48V 300W
Need more? Email Us
ECAD model for TUNS300F48
Rohm Semiconductor
AC / DC Converter
Lowest to $7.9950
ECAD model for BP5048
Zhuhai Lizhi Technology Co., Ltd
833mA 85VAC~264VAC 100V~370V AC/DC-DC DIP,70x48mm AC DC Converters (Off-Board) RoHS
Need more? Email Us
ECAD model for LH20-10B24L
Hexawave, Inc
GaAs DC-2.5 GHz SPDT Switch | AC/DC CONVERTER 3V 30W
Need more? Email Us
ECAD model for HWS303
TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V 5W
Need more? Email Us
ECAD model for KWS5A-5
Traco Power
AC/DC CONVERTER 24V 5W
Need more? Email Us
ECAD model for TMPS 05-124
Shenzhen Hi-Link Electronics Co., Ltd.
AC/DC-DC DIP,56x32mm AC DC Converters RoHS
Lowest to $4.4994
ECAD model for HLK-20M12

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention