EN
  • EN
  • DE

ATSAMV71N19B-AABT

Part No ATSAMV71N19B-AABT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, SAM V71
Package Reel - TR
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 300MHz
Connectivity CANbus, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 75
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name ATSAMV71
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATSAMV71N19B-AABT-DKR, ATSAMV71N19B-AABT-TR, ATSAMV71N19B-AABT-CT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862558-ATSAMV71N19B-AABT
Ultra Librarian 3D Model Ultra Librarian ATSAMV71N19B-AABT CAD Model

Description

Microchip Technology ATSAMV71N19B-AABT

The ATSAMV71N19B-AABT is a high-performance microcontroller from Microchip Technology, designed to meet the rigorous demands of automotive and industrial applications. This microcontroller is part of the SAM V71 series, which is renowned for its robust architecture, enhanced connectivity features, and powerful peripherals.

At the heart of the ATSAMV71N19B-AABT is an ARM Cortex-M7 processor that runs at up to 300 MHz, delivering exceptional computing power and efficiency. This core enables the microcontroller to perform complex tasks and handle multiple operations simultaneously, making it ideal for applications that require high-speed data processing and real-time control.

The device comes equipped with 2MB of flash memory and 384KB of SRAM, providing ample storage for application code and data. The memory architecture is carefully designed to optimize system performance, with a multi-layer bus matrix, cache, and tightly coupled memory for deterministic, high-speed access.

For connectivity, the ATSAMV71N19B-AABT offers a rich set of peripherals, including multiple UART, SPI, and I2C interfaces, as well as USB, CAN, and Ethernet for communication with other devices and networks. The microcontroller also features advanced analog capabilities with high-resolution ADCs and DACs, which are crucial for sensor interfacing and signal conditioning in complex systems.

The safety and reliability of the ATSAMV71N19B-AABT are enhanced by its support for error correction code (ECC) on both flash and RAM, as well as a variety of diagnostic and monitoring functions. These features make the microcontroller suitable for safety-critical applications that must comply with stringent standards such as ISO 26262 for automotive safety.

Designed with low power consumption in mind, the ATSAMV71N19B-AABT incorporates power-saving modes and features that help reduce energy usage when the device is in idle or standby states, contributing to the overall efficiency of the system it powers.

Overall, the ATSAMV71N19B-AABT from Microchip Technology is a versatile and powerful microcontroller that delivers the performance, connectivity, and reliability required for the next generation of automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5828 $95.1656
3+ $39.0422 $117.1266
5+ $37.8222 $189.1110
7+ $36.6021 $256.2147
9+ $35.3820 $318.4380
11+ $31.7218 $348.9398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess