EN
  • EN
  • DE

ADF4113BCHIPS

Part No ADF4113BCHIPS
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description The ADF4110 family of frequency synthesizers can be used to implement local oscillators in the up-conversion and...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Nominal Supply Current 8.5 mA
Number of Pins 0
Operating Supply Current 8.5 mA
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1008443-ADF4113BCHIPS
Categories Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADF4113BCHIPS CAD Model

Description

The ADF4113BCHIPS is a state-of-the-art frequency synthesizer from Analog Devices Inc., designed for high-performance wireless applications. As an integral component in communication systems, this device is engineered to provide precision and stability in frequency generation. It is commonly utilized in base stations, wireless LANs, CATV equipment, and a myriad of other RF applications.

Key Features

  • Integrated PLL Synthesizer: The ADF4113BCHIPS features a phase-locked loop (PLL) synthesizer that enables the generation of a stable, high-frequency signal with minimal phase noise.
  • High Frequency Range: This device is capable of operating at frequencies up to 3 GHz, making it suitable for a wide range of high-frequency applications.
  • Dual Modulus Prescaler: With a 4/5 or 8/9 dual modulus prescaler, the ADF4113BCHIPS offers versatile division ratios, enhancing its ability to fit various system requirements.
  • Programmable Charge Pump: The programmable charge pump allows for optimized loop filter and phase noise performance, which can be tailored to specific application needs.
  • Low Power Consumption: Designed with power efficiency in mind, this synthesizer maintains low power consumption, making it ideal for battery-powered devices.
  • Serial Interface: The inclusion of a three-wire serial interface ensures easy programming and integration into digital systems.

Applications

  • Base Station Systems
  • Wireless Local Area Networks (LANs)
  • Cable Television (CATV) Equipment
  • Test Equipment
  • Other RF Communications Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADF4113BCHIPS is no exception. This product is manufactured to the highest industry standards, ensuring consistent performance and longevity for critical communication infrastructure. With its robust design and advanced features, the ADF4113BCHIPS stands as a testament to Analog Devices' leadership in the field of high-frequency synthesizers.

You May Also Be Interested in

Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess