EN
  • EN
  • DE

ATSAMS70Q20A-CFN

Part No ATSAMS70Q20A-CFN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144UFBGA / ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-UFBGA (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM S70
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 384K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 144-UFBGA
Supplier Device Package 144-UFBGA (6x6)
Base Product Number ATSAMS70
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1354870-ATSAMS70Q20A-CFN
Ultra Librarian 3D Model Ultra Librarian ATSAMS70Q20A-CFN CAD Model

Description

The ATSAMS70Q20A-CFN is a high-performance, automotive-grade microcontroller unit (MCU) designed and manufactured by Microchip Technology. This MCU is part of the SAM S70 series, which is known for its powerful Cortex-M7 core, operating at speeds up to 300 MHz. The ATSAMS70Q20A-CFN is particularly suitable for demanding applications that require significant processing capabilities, such as automotive control systems, industrial automation, and high-speed connectivity solutions.

Key Features

  • Core: ARM Cortex-M7 processor with a maximum clock speed of 300 MHz, featuring a single-precision floating-point unit (FPU) for efficient mathematical computations.
  • Memory: 2 MB of flash memory and 384 KB of SRAM, providing ample space for complex applications and data storage.
  • Connectivity: A rich set of communication interfaces including USB, UART, SPI, I2C, and CAN, enabling versatile connectivity options for various peripherals and networks.
  • Advanced Peripherals: Integrated peripherals such as multiple timer/counters, PWM channels, ADCs, and DACs, support sophisticated control applications.
  • Security: Hardware-based security features including a True Random Number Generator (TRNG), and hardware cryptography support to ensure secure data transactions.
  • Package: Offered in a 144-pin LQFP package (CFN suffix), which is suitable for space-constrained applications while providing sufficient I/O options.
  • Temperature Range: Automotive-grade temperature range from -40°C to +125°C, ensuring reliable operation under harsh environmental conditions.

Applications

The ATSAMS70Q20A-CFN is designed for a wide array of applications where high computing power, extensive peripheral integration, and robustness are critical. It is particularly favored in the automotive industry for engine control units (ECUs), transmission control, advanced driver-assistance systems (ADAS), and infotainment systems. Additionally, it is suitable for industrial applications such as motor control, PLCs, and robotics, as well as for high-end consumer electronics where performance and reliability are paramount.

With its advanced features and automotive-grade specifications, the Microchip ATSAMS70Q20A-CFN MCU stands out as a reliable and versatile choice for engineers and developers looking to push the boundaries of their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4485 $73.7940
8+ $15.1374 $121.0992
12+ $14.6643 $175.9716
17+ $14.1912 $241.2504
22+ $13.7182 $301.8004
29+ $12.2991 $356.6739
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 890 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess