EN
  • EN
  • DE

PIC32MX575F512L-80I/PF

Part No PIC32MX575F512L-80I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor MIPS32 M4K
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 2.3 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-TQFP (14x14)
Win Source Part Number 210157-PIC32MX575F512L-80I/PF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC32MX575F512L-80I/PF CAD Model

Description

Microchip Technology's PIC32MX575F512L-80I/PF Microcontroller

The PIC32MX575F512L-80I/PF is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require significant processing power and ample storage capabilities. This microcontroller is part of the PIC32MX family, which is renowned for its excellent interrupt response, low-power consumption, and flexible connectivity options.

Key Features:

  • Core: The microcontroller is built around the MIPS M4K Core, which operates at up to 80 MHz, providing a perfect balance between processing power and energy efficiency. This core supports MIPS16e mode for compact code size and microMIPS mode for performance and power balance.
  • Memory: It boasts 512 KB of Flash memory and 64 KB of RAM, ensuring sufficient space for complex code and data storage. This large memory capacity is ideal for applications that require extensive code or data logging functionalities.
  • Digital Communication Interfaces: The device includes a variety of communication interfaces such as UART, SPI, I2C, CAN, and USB, making it highly versatile for different communication protocols.
  • Analog Features: With its 16-channel 10-bit Analog-to-Digital Converter (ADC), the PIC32MX575F512L-80I/PF can handle multiple analog inputs, which is critical for sensor-based applications or systems that require precise analog signal processing.
  • Timers and PWM: It comes with a range of timers and up to 5 Output Compare/PWM units, enabling accurate timing and control for tasks such as motor control and other timing-critical applications.
  • Temperature Range: The microcontroller operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments and demanding industrial applications.
  • Packaging: The component is available in a 100-pin TQFP (Thin Quad Flat Package), which is ideal for space-constrained applications while still offering ample I/O options for interfacing with other components.
  • Development Support: Microchip offers a comprehensive development ecosystem for the PIC32MX575F512L-80I/PF, including MPLAB X Integrated Development Environment (IDE), MPLAB Harmony, software libraries, and development boards, which accelerates the development process and reduces time to market.

Overall, the PIC32MX575F512L-80I/PF microcontroller is a robust and feature-rich solution for designers looking to develop advanced embedded systems with demanding processing requirements, extensive memory needs, and versatile I/O capabilities.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3328 $60.9984
7+ $16.6833 $116.7831
11+ $16.1621 $177.7831
15+ $15.6407 $234.6105
20+ $15.1193 $302.3860
26+ $13.5552 $352.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 565 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess