EN
  • EN
  • DE

ATSAMR30E18A-MUT

Part No ATSAMR30E18A-MUT
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features IC RF TxRx + MCU 802.15.4 - 700MHz, 800MHz, 900MHz 32-VFQFN Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name ATSAMR30
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATSAMR30E18A-MUTTR, ATSAMR30E18A-MUTCT, ATSAMR30E18A-MUTDKR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912207-ATSAMR30E18A-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAMR30E18A-MUT CAD Model

Description

Microchip Technology's ATSAMR30E18A-MUT: A Compact, Low-Power Sub-GHz RF Transceiver Module

The ATSAMR30E18A-MUT is a state-of-the-art RF transceiver module designed by Microchip Technology, tailored for the 802.15.4 sub-GHz wireless communications standard. This module is an ideal choice for developers looking to integrate reliable wireless connectivity in a variety of Internet of Things (IoT) applications, including home automation, smart metering, and industrial control systems.

Key Features

  • High Performance: The ATSAMR30E18A-MUT delivers exceptional RF performance with its integrated power amplifier and low-noise amplifier, ensuring robust signal quality and range.
  • Low Power Consumption: Designed for energy-efficient operation, this module is optimized for battery-powered applications, featuring power-saving modes to extend battery life.
  • Compact Footprint: With its small form factor, the ATSAMR30E18A-MUT is perfect for space-constrained designs, allowing for greater flexibility in PCB layout and product design.
  • Easy Integration: The module comes with an integrated microcontroller and pre-certified radio, simplifying the design process and reducing time to market.
  • Security: Advanced security features are built into the ATSAMR30E18A-MUT, including AES-128 encryption, to ensure secure data transmission and protect against potential threats.

Technical Specifications

The ATSAMR30E18A-MUT operates in the license-free ISM bands and is compliant with the IEEE 802.15.4 standard. It features a high-performance 32-bit ARM Cortex-M0+ processor, 256KB of flash memory, and 32KB of SRAM, providing ample resources for complex wireless applications. The module also supports a wide range of modulation schemes, including BPSK, O-QPSK, and is capable of over-the-air data rates up to 250 kbps.

Applications

Given its versatility and performance, the ATSAMR30E18A-MUT is well-suited for a variety of applications:

  • Smart Lighting Systems
  • Home and Building Automation
  • Wireless Sensor Networks
  • Smart Grid and Metering
  • Industrial Monitoring and Control

The ATSAMR30E18A-MUT from Microchip Technology represents a powerful, efficient, and easily integrated solution for developers seeking to add sub-GHz wireless capability to their IoT devices.

You May Also Be Interested in

Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9459 $63.5672
18+ $6.5197 $117.3546
28+ $6.3160 $176.8480
38+ $6.1123 $232.2674
49+ $5.9085 $289.5165
66+ $5.2973 $349.6218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,247 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess