EN
  • EN
  • DE

ATSAMR21E19AF

Part No ATSAMR21E19AF
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1151809-ATSAMR21E19AF
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSAMR21E19AF CAD Model

Description

The ATSAMR21E19AF is a high-performance, low-power RF microcontroller designed by Microchip Technology, combining the best of both worlds in terms of energy efficiency and wireless connectivity. This device is part of the SAMR21 series, which integrates an ARM Cortex-M0+ based microcontroller and a high-performance IEEE 802.15.4 compliant transceiver, making it an ideal solution for Internet of Things (IoT) applications.

Key Features:

  • Powerful ARM Cortex-M0+ Core: Operating at a maximum frequency of 48MHz, the ARM Cortex-M0+ core ensures efficient processing capabilities with minimal power consumption.
  • Advanced RF Transceiver: The integrated transceiver is optimized for low-power performance and supports the 2.4GHz ISM band, which is essential for Zigbee, Thread, and other wireless protocols.
  • Memory Capacity: The ATSAMR21E19AF comes with 256KB of flash memory and 32KB of SRAM, providing ample space for application code and data storage.
  • Peripheral Rich: With a range of peripherals including USART, I2C, and SPI interfaces, as well as timers, ADC, and more, this microcontroller can handle a wide array of sensors and actuators.
  • Low Power Consumption: The device features multiple power-saving modes, which makes it exceptionally well-suited for battery-powered and energy-harvesting applications.
  • Compact Form Factor: The ATSAMR21E19AF is available in a 32-pin QFN package, which allows for a compact hardware design, crucial for space-constrained IoT devices.

Applications:

The versatility of the ATSAMR21E19AF makes it perfect for a wide range of wireless applications, such as:

  • Home Automation
  • Industrial Control Systems
  • Wireless Sensor Networks
  • Smart Lighting Systems
  • Energy Management

In conclusion, the Microchip Technology ATSAMR21E19AF is a robust and versatile microcontroller that provides designers with a powerful platform for developing sophisticated IoT devices with wireless capabilities, all while maintaining a focus on energy efficiency.

You May Also Be Interested in

Qualcomm
Lowest to $7.9791
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Amd
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Molex, LLC
Need more? Email Us
Conexant Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess