EN
  • EN
  • DE

MAX4210BEUA+

Part No MAX4210BEUA+
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 1.5% 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Current Monitor
Sensing Method High-Side
Accuracy ±0.5%
Voltage - Input 4 V ~ 28 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 703655-MAX4210BEUA+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4210
Introduction Date June 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX4210BEUA+ CAD Model

Description

Maxim Integrated MAX4210BEUA+ High-Side Power and Current Monitor

The MAX4210BEUA+ is a sophisticated high-side power and current monitor integrated circuit designed by Maxim Integrated to provide precise current and power measurement capabilities. This compact and efficient device is particularly well-suited for applications where monitoring the power consumption and performance of various electronic components is crucial. Its high-side monitoring feature allows it to measure current and power without interfering with the ground path of the monitored circuit, which is essential for maintaining system integrity and performance.

Key Features

  • High-Side Sensing: The device measures the voltage drop across a current-sense resistor placed in the power supply's high side, enabling accurate current monitoring without disrupting the ground path.
  • Wide Input Voltage Range: The MAX4210BEUA+ operates over a broad input voltage range, accommodating various applications and ensuring versatility in system design.
  • Low Power Consumption: With its low quiescent current, the device helps to minimize power loss, making it ideal for power-sensitive applications.
  • High Accuracy: Precision current-sense amplifiers within the IC provide accurate current and power measurements, critical for managing and optimizing energy usage in electronic systems.
  • Compact Package: The device comes in a small 8-pin µMAX package, which is advantageous for space-constrained applications.

Applications

The MAX4210BEUA+ is suitable for a wide array of applications, including but not limited to:

  • Battery-powered devices
  • Portable consumer electronics
  • Smart battery packs
  • Power management systems
  • Industrial and automotive systems

Technical Specifications

Below are some of the technical specifications for the MAX4210BEUA+:

  • Supply Voltage Range: 3V to 28V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 8-Pin µMAX

Overall, the MAX4210BEUA+ from Maxim Integrated is a reliable and precise solution for power and current monitoring needs in a wide range of electronic applications. Its high-side sensing capability, coupled with its low power consumption and high accuracy, make it a valuable component in any power management system.

You May Also Be Interested in

Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
ON Semiconductor
ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Lowest to $5.8209
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7230 $62.1690
7+ $17.0028 $119.0196
11+ $16.4715 $181.1865
15+ $15.9402 $239.1030
19+ $15.4089 $292.7691
26+ $13.8150 $359.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess