EN
  • EN
  • DE

ATSAML22J16A-AUT

Part No ATSAML22J16A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64TQFP / ARM® Cortex®-M0+ SAM L22J Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 50
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.63V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number ATSAML22
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATSAML22J16A-AUTTRINACTIVE,1611-ATSAML22J16A-AUTDKRINACTIVE,ATSAML22J16A-AUTCT,1611-ATSAML22J16A-AUTCT,ATSAML22J16A-AUTDKR,ATSAML22J16A-AUTTR,1611-ATSAML22J16A-AUTTR,1611-ATSAML22J16A-AUTDKR-ND,1611-ATSAML22J16A-AUTTR-ND,1611-ATSAML22J16A-AUTDKR
Standard Package 1,500
Win Source Part Number 1321977-ATSAML22J16A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAML22J16A-AUT CAD Model

Description

Microchip Technology ATSAML22J16A-AUT

The ATSAML22J16A-AUT is a high-performance, low-power microcontroller from Microchip Technology, designed to deliver efficient operation in automotive and industrial applications. This device is part of the SAM L22 series, which is renowned for its exceptional power efficiency and robust feature set, making it ideal for a wide range of applications that require sophisticated control and connectivity features.

At the heart of the ATSAML22J16A-AUT is an ARM Cortex-M0+ processor, which offers a maximum speed of 32MHz, providing a balance between power consumption and processing capability. The microcontroller comes equipped with 64KB of flash memory and 16KB of SRAM, ensuring ample space for complex program code and data storage.

One of the standout features of this microcontroller is its advanced touch interface, which supports capacitive touch sensing for user interfaces. This feature can be used to create touch buttons, sliders, and wheels, providing a modern and intuitive user experience for automotive control panels and industrial interfaces.

The ATSAML22J16A-AUT also boasts a rich set of peripherals, including multiple serial communication modules (SERCOM) that support I2C, SPI, and USART, making it highly versatile for communication with other devices. Additionally, it offers a 12-bit ADC with up to 20 channels, a 10-bit DAC, and multiple timers/counters, further enhancing its capabilities for control and sensor interfacing.

Safety features are paramount in automotive-grade components, and the ATSAML22J16A-AUT doesn't disappoint. It includes features such as a Windowed Watchdog Timer, Brown-out Detector, and a Power-on Reset controller, which ensure reliable operation under varying conditions. Moreover, the device is designed to meet the stringent requirements of the automotive industry, with an operating temperature range of -40°C to +125°C, making it suitable for under-the-hood applications.

In summary, the ATSAML22J16A-AUT microcontroller from Microchip Technology is a powerful and versatile solution for developers seeking a low-power, feature-rich MCU for their automotive or industrial projects. Its combination of touch capabilities, extensive communication interfaces, and robust safety features make it an ideal choice for a broad spectrum of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7019 $62.7209
25+ $4.6786 $116.9650
39+ $4.5324 $176.7636
53+ $4.3862 $232.4686
69+ $4.2399 $292.5531
92+ $3.8013 $349.7196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,170 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess