EN
  • EN
  • DE

ATSAML22G16A-AUT

Part No ATSAML22G16A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
Manufacturer Microchip Technology
Series SAM L22G
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.63V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-TQFP
Case / Package 48-TQFP (7x7)
Family Name ATSAML22
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATSAML22G16A-AUTTRINACTIVE, 1611-ATSAML22G16A-AUTTR, ATSAML22G16A-AUTTR, 1611-ATSAML22G16A-AUTDKR, 1611-ATSAML22G16A-AUTDKR-ND, 1611-ATSAML22G16A-AUTTR-ND, 1611-ATSAML22G16A-AUTDKRINACTIVE, ATSAML22G16A-AUTCT, 1611-ATSAML22G16A-AUTCT, ATSAML22G16A-AUTDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862537-ATSAML22G16A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAML22G16A-AUT CAD Model

Description

The ATSAML22G16A-AUT is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This particular MCU is a part of the SAM L22 series, which is well-known for its exceptional power efficiency and performance that is ideal for a wide range of low-power, high-performance industrial and consumer applications.

At the heart of the ATSAML22G16A-AUT is an ARM Cortex-M0+ processor, which provides a perfect balance between power consumption and processing capability. This processor operates at a maximum speed of 32MHz, ensuring swift and responsive operation. The MCU is equipped with 16KB of RAM and 64KB of flash memory, offering ample space for complex applications and software stacks.

The device features a rich set of peripherals, including multiple serial communication modules (SERCOM), which can be configured as UART/USART, SPI, and I2C interfaces. This flexibility allows designers to tailor the communication capabilities to their specific needs. Additionally, it includes a 12-bit analog-to-digital converter (ADC) with up to 20 channels, enabling precise analog signal measurement, and a 10-bit digital-to-analog converter (DAC) for accurate analog signal generation.

One of the standout features of the ATSAML22G16A-AUT is its touch support. The MCU integrates Microchip's QTouch® Peripheral Touch Controller (PTC), which simplifies the development of capacitive touch interfaces. This feature is highly advantageous for applications requiring user interfaces, such as home automation systems, medical devices, and industrial controls.

The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance even in harsh environments. It also comes in a 48-pin TQFP package, which is suitable for space-constrained applications while still providing enough I/Os for complex designs.

In summary, the ATSAML22G16A-AUT from Microchip Technology is a powerful and versatile MCU that offers an ideal solution for developers looking to create efficient and innovative applications. With its advanced features and robust design, it stands as a top choice for a wide array of electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess