EN
  • EN
  • DE

TPS2202IDFR

Part No TPS2202IDFR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DUAL PCMCIA PWR SWITCH 30SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type PCMCIA Switch
Number of Outputs 4
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating 4.75 V to 5.25 V
Current - Output (Max) 1A
Rds On (Typ) 160 mOhm (Max)
Features Power Good, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 30-SSOP
Win Source Part Number 213309-TPS2202IDFR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2202IDFR CAD Model

Description

Product Overview: Texas Instruments TPS2202IDFR

The Texas Instruments TPS2202IDFR is a state-of-the-art dual-slot PC Card power-interface switch designed to manage the distribution and regulation of power within electronic systems. As a member of the renowned Texas Instruments Power Management portfolio, this device is specifically tailored to facilitate the seamless operation of PC Card applications, including PCMCIA cards, CardBus cards, and other accessories that adhere to the PC Card standard.

Key Features

  • Integrated Switching: The TPS2202IDFR features two 0.3-Ohm high-side MOSFET switches, providing efficient power distribution and thermal management for each PC Card slot.
  • Voltage Range: It operates over a wide input voltage range of 3V to 5.5V, making it versatile for various system designs and ensuring compatibility with a broad range of PC Cards.
  • Current Limiting Protection: The device offers programmable current limiting to safeguard against overcurrent conditions, which enhances the durability and reliability of the system.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents damage from overheating, further ensuring the longevity of the device and the system it powers.

Applications

The TPS2202IDFR is ideal for a wide array of applications that require efficient power switching and management. These include notebook computers, docking stations, and other portable computing devices that utilize PC Card technology.

Quality and Reliability

With Texas Instruments' commitment to quality, the TPS2202IDFR is manufactured to the highest standards. It is designed to meet the rigorous demands of modern electronic systems, providing both reliability and performance. The device is available in a 30-terminal DFN package, ensuring a compact footprint for space-constrained applications.

Ordering and Packaging

Each TPS2202IDFR is available in tape and reel packaging, facilitating efficient handling and assembly during the manufacturing process. For ordering, reference the unique product number TPS2202IDFR to ensure accurate delivery of this specific component.

For more detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7363 $53.8904
19+ $5.5273 $105.0187
29+ $5.3545 $155.2805
39+ $5.1818 $202.0902
50+ $5.0091 $250.4550
67+ $4.4909 $300.8903
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess