EN
  • EN
  • DE

ATSAML21J18B-ANT

Part No ATSAML21J18B-ANT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series SAM L21J, Functional Safety (FuSa)
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.63V
Data Converters A/D 20x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name ATSAML21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATSAML21J18B-ANTDKR, ATSAML21J18B-ANTTR, ATSAML21J18B-ANTCT
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862536-ATSAML21J18B-ANT
Ultra Librarian 3D Model Ultra Librarian ATSAML21J18B-ANT CAD Model

Description

Microchip Technology ATSAML21J18B-ANT

The ATSAML21J18B-ANT is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This device is a part of the SAM L21 family, which is known for its ultra-low-power consumption and high-performance capabilities, making it an ideal choice for power-sensitive applications.

Key Features

  • Core: The core of this MCU is an ARM Cortex-M0+ processor, which operates at a maximum frequency of 48MHz. The ARM Cortex-M0+ core is designed for efficiency and is the most energy-efficient ARM processor available.
  • Memory: The ATSAML21J18B-ANT comes with 256KB of flash memory and 32KB of SRAM. This ample memory capacity allows for robust application development and data storage without the need for external memory components.
  • Power Efficiency: With picoPower technology, it achieves ultra-low-power consumption in both active and sleep modes, which is essential for extending battery life in portable applications.
  • I/O Pins: The device features up to 52 programmable I/O pins, providing flexibility and ease of integration into various designs and applications.
  • Connectivity: For communication, it includes a variety of options such as I2C, SPI, and UART interfaces, enabling it to connect with other peripherals and microcontrollers seamlessly.
  • Analog Features: It also boasts analog functionalities with its 12-bit ADCs, DACs, and analog comparators, enhancing its use in sensor interfacing and control systems.
  • Touch Support: Integrated hardware support for capacitive touch sensing makes it suitable for user interfaces that require touch input.
  • Security: The device ensures secure applications with its hardware-based security features that include a 32-bit unique ID and a 128-bit random number generator.

Applications

The ATSAML21J18B-ANT is versatile and can be used in a variety of applications, including but not limited to IoT devices, wearables, energy management systems, and industrial automation. Its robust feature set ensures that it can meet the demands of even the most power-conscious and space-constrained applications.

Overall, the Microchip Technology ATSAML21J18B-ANT MCU stands out for its exceptional power efficiency, robust memory options, and versatile connectivity solutions, all of which are encapsulated in a compact and reliable package.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3437 $65.4059
16+ $7.6667 $122.6672
24+ $7.4271 $178.2504
33+ $7.1876 $237.1908
42+ $6.9479 $291.8118
56+ $6.2291 $348.8296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess