EN
  • EN
  • DE

ATSAML21E18B-AUT

Part No ATSAML21E18B-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 32-TQFP (7x7)
Manufacturer Microchip Technology
Series SAM L21E, Functional Safety (FuSa)
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 25
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.63V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-TQFP
Case / Package 32-TQFP (7x7)
Family Name ATSAML21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATSAML21E18B-AUTTR, 1611-ATSAML21E18B-AUTTR, 1611-ATSAML21E18B-AUTTRINACTIVE, ATSAML21E18B-AUT-ND, 1611-ATSAML21E18B-AUTDKRINACTIVE, 1611-ATSAML21E18B-AUTTR-ND, 1611-ATSAML21E18B-AUTDKR, 1611-ATSAML21E18B-AUTDKR-ND, 1611-ATSAML21E18B-AUTCT, ATSAML21E18B-AUTCT, ATSAML21E18B-AUTDKR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912204-ATSAML21E18B-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAML21E18B-AUT CAD Model

Description

Microchip Technology ATSAML21E18B-AUT

The ATSAML21E18B-AUT is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This device is part of the SAM L21 family of microcontrollers that are based on the powerful ARM Cortex-M0+ processor, capable of running up to 48 MHz.

With its focus on energy efficiency, the ATSAML21E18B-AUT is ideal for battery-powered applications and energy-sensitive projects. It features Microchip's picoPower technology, which ensures the device operates with minimal power consumption without sacrificing performance.

The MCU comes with 256KB of flash memory and 32KB of SRAM, providing ample space for application code and data storage. Additionally, it includes an 8KB of Separate Boot Flash that allows robust in-system programming and offers a secure storage area for critical software routines and data.

For connectivity, this microcontroller supports a variety of communication interfaces, including I2C, SPI, and UART, making it versatile for a wide range of applications. It also includes a Full-speed USB device and embedded host, ensuring easy integration with USB-based systems.

The ATSAML21E18B-AUT is equipped with extensive hardware-based security features, including a 256-bit AES encryption/decryption engine, which provides robust protection against threats and ensures the integrity of the application's data. A True Random Number Generator (TRNG) is also available for applications requiring high-quality random numbers, such as secure key generation.

Other notable features include multiple timers, real-time clock, peripherals that can be independently configured to run in standby mode, and up to 20 external interrupts. All these capabilities make the ATSAML21E18B-AUT a highly configurable MCU that can be tailored to the specific needs of your project.

Whether you're designing for the Internet of Things (IoT), industrial control, consumer electronics, or any other application that demands efficient power usage and robust security, the Microchip ATSAML21E18B-AUT provides a reliable and flexible solution that engineers can trust.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0563 $64.4504
18+ $6.6103 $118.9854
28+ $6.4038 $179.3064
38+ $6.1972 $235.4936
49+ $5.9907 $293.5443
65+ $5.3709 $349.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess