EN
  • EN
  • DE

ATSAML10E15A-MU

Part No ATSAML10E15A-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32VQFN / ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM® Cortex®-M23
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.63V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number ATSAML10
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 490
Win Source Part Number 1322582-ATSAML10E15A-MU
Ultra Librarian 3D Model Ultra Librarian ATSAML10E15A-MU CAD Model

Description

Microchip Technology's ATSAML10E15A-MU Microcontroller

The ATSAML10E15A-MU from Microchip Technology is a cutting-edge microcontroller that is part of the SAM L10 series, designed for applications that demand high levels of security and low power consumption. This microcontroller is based on the powerful 32-bit ARM Cortex-M23 processor, which operates at a maximum speed of 32MHz, providing a balance of efficiency and performance.

Key Features:

  • Core: ARM Cortex-M23, operating at up to 32MHz
  • Memory: 16KB of Flash memory and 4KB of SRAM, ensuring ample space for code and data storage
  • Power Efficiency: Ultra-low power consumption with power-saving modes for battery-powered and energy-harvesting applications
  • Security: Integrated hardware security features to protect against physical attacks and to ensure data integrity and confidentiality
  • Package: 32-pin QFN package, offering a compact footprint for space-constrained applications
  • I/Os: High-performance peripheral set with multiple serial communication modules, including I2C, SPI, and USART
  • Timers: Multiple timer/counters for precise event timing and waveform generation
  • Analog: Analog features include ADCs and DACs for interfacing with sensors and other analog devices
  • Operating Voltage: 1.8V to 3.6V, accommodating a wide range of supply sources
  • Temperature Range: -40°C to +85°C, ensuring reliable operation under extreme conditions

The ATSAML10E15A-MU is equipped with innovative features such as the Peripheral Touch Controller (PTC) for capacitive touch functionality, making it ideal for user interface applications. Its Event System allows peripherals to communicate directly with each other without involving the CPU, thus reducing power consumption and increasing system efficiency.

Designed with robustness in mind, the ATSAML10E15A-MU ensures reliable operation in industrial, consumer, and IoT applications. Its combination of security features, low power, and a rich peripheral set makes it a versatile choice for designers looking to create secure and power-conscious devices.

Overall, the ATSAML10E15A-MU by Microchip Technology is a powerful and secure microcontroller that provides designers with the tools to build the next generation of efficient and secure embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess