EN
  • EN
  • DE

ATSAMA5D36A-CU

Part No ATSAMA5D36A-CU
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MCU 32BIT 160KB ROM 324LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)
Manufacturer Microchip Technology
Series SAMA5D3
Package Tray
Core Processor ARM® Cortex®-A5
Speed 536MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 324-LFBGA
Case / Package 324-LFBGA (15x15)
Family Name ATSAMA5
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 126
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844585-ATSAMA5D36A-CU
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D36A-CU CAD Model

Description

Microchip Technology's ATSAMA5D36A-CU Product Overview

The ATSAMA5D36A-CU is a high-performance microprocessor from Microchip Technology, designed to meet the demands of a wide range of industrial and consumer applications. This product is part of the SAMA5 series, which is known for its robust design, low power consumption, and extensive set of integrated features.

Key Features

  • Processor Core: At the heart of the ATSAMA5D36A-CU is an ARM Cortex-A5 processor core, which operates at speeds of up to 536 MHz, delivering the computational power required for complex tasks.
  • Memory Integration: The device includes a multi-layer bus matrix, 128KB of SRAM, and 160KB of ROM, along with support for DDR2 and LPDDR/LPDDR2 external memory interfaces, giving designers flexibility in memory configuration.
  • Connectivity: Comprehensive connectivity options are available with integrated Ethernet MAC, multiple USB ports, UARTs, SPIs, and I2Cs, enabling easy integration into a variety of systems.
  • Graphics Support: The microprocessor offers a graphics LCD controller with overlays for image composition, making it suitable for applications requiring user interfaces with graphics.
  • Security Features: Security is a priority in the design of the ATSAMA5D36A-CU, featuring a secure boot, hardware encryption engines, and a true random number generator (TRNG).
  • Low Power Consumption: Designed for efficiency, the device features multiple low-power modes, including a backup mode with DDR retention for critical data.

Applications

The versatility of the ATSAMA5D36A-CU makes it ideal for a variety of applications, including:

  • Industrial control systems
  • Smart energy management
  • Healthcare devices
  • Home automation
  • Point-of-sale terminals

With its rich set of peripherals and interfaces, the ATSAMA5D36A-CU is also well-suited for developing human-machine interfaces (HMIs), networking equipment, and IoT devices that require reliable performance and connectivity.

Package and Quality

The ATSAMA5D36A-CU comes in a 361-ball BGA package, ensuring compactness for space-constrained applications. Microchip Technology's commitment to quality is evident in this product, which is designed to meet the stringent requirements of industrial-grade components.

For developers looking to build advanced, secure, and power-efficient systems, the ATSAMA5D36A-CU by Microchip Technology stands out as a robust and versatile choice.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.0444 $77.0444
2+ $74.6368 $149.2736
3+ $72.2292 $216.6876
4+ $69.8215 $279.2860
5+ $62.5986 $312.9930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,860 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess