Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M23 series Microcontroller IC 32-Bit 32MHz 32KB (32K x 8) FLASH 32-UQFN (4x4)
Manufacturer Microchip Technology
Series SAM L10
Package Tray
Core Processor ARM® Cortex®-M23
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 1.62V ~ 3.63V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-UFQFN Exposed Pad
Case / Package 32-UQFN (4x4)
Family Name ATSAML10
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862531-ATSAML10E15A-AF
Ultra Librarian 3D Model Ultra Librarian ATSAML10E15A-AF CAD Model

Description

Microchip Technology's ATSAML10E15A-AF Microcontroller

The ATSAML10E15A-AF is a cutting-edge microcontroller from Microchip Technology, designed to cater to the demanding requirements of modern embedded systems. This high-performance, low-power device is part of Microchip's SAM L family of microcontrollers, which are renowned for their energy efficiency and robust security features.

Key Features

  • Core: The ATSAML10E15A-AF is built around the ARM Cortex-M23 core, operating at a maximum frequency of 32 MHz. This core is known for its excellent power efficiency and processing capabilities, making it ideal for battery-powered and power-conscious applications.
  • Memory: It comes equipped with 16 KB of flash memory and 4 KB of SRAM, providing ample space for code storage and efficient run-time operations.
  • Power Consumption: This microcontroller features picoPower technology, which enables ultra-low-power consumption in both active and sleep modes, significantly extending the battery life of the end product.
  • Security: Security is a top priority with the ATSAML10E15A-AF, featuring a hardware-based TrustZone for ARMv8-M, chip-level tamper resistance, secure boot, and secure key storage, ensuring the protection of code and data integrity.
  • Peripherals: A wide range of integrated peripherals is available, including multiple serial communication modules (SERCOM), configurable as UART, SPI, or I2C, as well as timers, ADCs, and DACs for versatile interfacing and control possibilities.
  • Package: The microcontroller is offered in a 32-pin QFN package, which is suitable for space-constrained applications while still providing sufficient I/O options for complex tasks.

Applications

The ATSAML10E15A-AF is designed to be a versatile microcontroller that can be used in a variety of applications, such as industrial control systems, IoT devices, consumer electronics, and medical equipment. Its robust security features make it particularly well-suited for applications where data protection and integrity are critical.

Overall, the ATSAML10E15A-AF from Microchip Technology is an excellent choice for designers looking for a microcontroller that offers both high performance and low power consumption, without compromising on security or functionality.

You May Also Be Interested in

Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention