EN
  • EN
  • DE

ATSAMHA1G16R-MBT-BVAO

Part No ATSAMHA1G16R-MBT-BVAO
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975482-ATSAMHA1G16R-MBT-BVAO
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMHA1G16R-MBT-BVAO CAD Model

Description

Microchip Technology's ATSAMHA1G16R-MBT-BVAO

The ATSAMHA1G16R-MBT-BVAO is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This robust and versatile MCU is part of the SAMHA1 series, which is well-suited for a wide range of industrial, consumer, and automotive applications where power efficiency and processing capability are crucial.

At the heart of the ATSAMHA1G16R-MBT-BVAO lies an ARM Cortex-M0+ processor, which operates at a maximum frequency of 48 MHz. The Cortex-M0+ core is known for its energy efficiency and is designed to deliver exceptional performance with minimal power consumption. This makes the ATSAMHA1G16R-MBT-BVAO an ideal choice for battery-powered or energy-sensitive applications.

This MCU comes with 16KB of RAM and 64KB of flash memory, providing ample space for application code and data storage. Additionally, it boasts a variety of integrated peripherals that enhance its functionality. These include multiple serial communication modules, which support I2C, SPI, and UART protocols, as well as PWM channels for motor control and other time-critical tasks.

One of the standout features of the ATSAMHA1G16R-MBT-BVAO is its robust set of analog components. It includes a 12-bit analog-to-digital converter (ADC) with up to 20 channels, enabling precise measurement of analog signals. There's also a 10-bit digital-to-analog converter (DAC) for analog output capabilities.

For connectivity, the ATSAMHA1G16R-MBT-BVAO is equipped with USB device and host interfaces, allowing it to communicate with other USB-enabled devices or act as a USB host itself. Its external interrupt capabilities ensure that it can respond quickly to changes in connected peripherals or external events.

Designed with reliability in mind, the ATSAMHA1G16R-MBT-BVAO also features a brown-out detector and a watchdog timer to prevent system failures. It operates within an extended temperature range, making it suitable for harsh environments.

Overall, the ATSAMHA1G16R-MBT-BVAO from Microchip Technology is a powerful, efficient, and feature-rich microcontroller that provides a scalable solution for designers looking to balance performance with power consumption in their embedded systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8826 $61.9434
21+ $5.6468 $118.5828
32+ $5.4712 $175.0784
44+ $5.2945 $232.9580
57+ $5.1178 $291.7146
76+ $4.5888 $348.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,642 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess