The PZ1608D601-1R0TF is a wire-wound chip inductor manufactured by Sunlord. This inductor is designed for high-frequency applications and offers a high Q factor and stable inductance value.
Applications
- RF circuits
- Wireless communication systems
- Impedance matching
- Filter circuits
- Oscillator circuits
Features
- Wire-wound construction
- Surface mount package
- High Q factor
- Stable inductance
- RoHS compliant
Benefits
- Efficient signal transmission
- Reduces signal losses
- Provides stable performance in high-frequency circuits
- Meets environmental regulations
- Saves board space
Additional Details
The PZ1608D601-1R0TF has an inductance value of 1.0 uH (microhenry). The tolerance is 20%. The self-resonant frequency (SRF) is typically around 180 MHz. The DC resistance (DCR) is typically 0.7 ohms. The rated current is typically 200mA. The Q factor is typically 30. It is available in a 0603 surface mount package. The operating temperature range is -40°C to +85°C.