EN
  • EN
  • DE

ATSAMG55J19A-AU

Part No ATSAMG55J19A-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 120MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
The number of I/O 48
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 176K x 8
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number ATSAMG55J
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 729675-ATSAMG55J19A-AU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSAMG55J19A-AU CAD Model

Description

Microchip Technology's ATSAMG55J19A-AU Microcontroller

The ATSAMG55J19A-AU is a high-performance microcontroller designed by Microchip Technology, renowned for its robust and versatile features tailored to meet the demands of various applications. This microcontroller is part of the SAM G series, which is notable for its power efficiency and processing capabilities. It is an ideal choice for designers looking to develop products for the Internet of Things (IoT), consumer electronics, industrial control, and automotive markets.

At the heart of the ATSAMG55J19A-AU is an ARM Cortex-M4 processor that runs at a maximum frequency of 120 MHz. The ARM Cortex-M4 core includes a Floating-Point Unit (FPU) which enhances the microcontroller's ability to handle computations efficiently. The inclusion of the FPU makes this device particularly well-suited for applications that require intensive mathematical calculations such as sensor data processing and complex algorithm execution.

The microcontroller comes with a substantial 512KB of embedded Flash memory and 160KB of SRAM, providing ample space for application code and data storage. This generous memory allocation allows for sophisticated program functionalities and the ability to manage large data buffers, which is essential for high-performance applications.

For connectivity, the ATSAMG55J19A-AU supports a range of communication interfaces including I2C, SPI, and UART, making it easy to interface with other peripherals and devices. The device also features USB Host and Device capabilities, which are critical for modern applications that require fast data transfer and communication with other USB-enabled devices.

Security is a key concern in today's connected world, and the ATSAMG55J19A-AU addresses this with its hardware-based security features. It includes a True Random Number Generator (TRNG) and hardware cryptographic acceleration support, which are invaluable for creating secure connections and protecting sensitive data.

Designed with power efficiency in mind, the ATSAMG55J19A-AU has multiple power-saving modes, allowing developers to optimize power consumption for battery-powered or energy-sensitive applications. The microcontroller is available in a 64-pin LQFP package, making it a compact solution for space-constrained designs.

Overall, the ATSAMG55J19A-AU from Microchip Technology is a powerful and flexible microcontroller that provides the perfect blend of performance, memory, connectivity, and security features, making it an excellent choice for a wide range of advanced electronic applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6476 $53.2380
12+ $8.7365 $104.8380
18+ $8.4635 $152.3430
25+ $8.1905 $204.7625
32+ $7.9175 $253.3600
43+ $7.0984 $305.2312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess