EN
  • EN
  • DE

ATSAME70Q20A-CNT

Part No ATSAME70Q20A-CNT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)
Manufacturer Microchip Technology
Series SAM E70
Package Reel - TR
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 300MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 144-LFBGA
Case / Package 144-LFBGA (10x10)
Family Name ATSAME70
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATSAME70Q20A-CNTCT, ATSAME70Q20A-CNTDKR, ATSAME70Q20A-CNT-ND, ATSAME70Q20A-CNTTR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912200-ATSAME70Q20A-CNT
Ultra Librarian 3D Model Ultra Librarian ATSAME70Q20A-CNT CAD Model

Description

Microchip Technology's ATSAME70Q20A-CNT Product Overview

The ATSAME70Q20A-CNT is a high-performance microcontroller from Microchip Technology, designed to cater to the demanding needs of automotive, industrial, and high-end consumer applications. This product is part of the SAM E70 series, which is known for its robust architecture, enhanced connectivity, and superior processing capabilities.

Key Features

  • Core: ARM Cortex-M7 processor running at up to 300 MHz, providing the horsepower for intensive applications.
  • Memory: Equipped with 1MB of flash memory and 384KB of SRAM, offering ample space for complex software stacks and buffering.
  • Connectivity: Features a variety of communication interfaces, including High-Speed USB Host and Device with on-chip PHY, Dual CAN-FD, Ethernet MAC with IEEE1588, SPI, I2C, USART, and more.
  • Advanced Peripherals: Incorporates multiple Timer Counters, PWM channels, a True Random Number Generator (TRNG), and a high-performance Analog-to-Digital Converter (ADC) with up to 16 channels.
  • Security: Comes with hardware-based security features such as a Memory Protection Unit (MPU), Secure Boot, and hardware cryptography support to protect your applications.
  • Power Efficiency: Designed for power-sensitive applications, it includes features like SleepWalking and Event System that help reduce power consumption during idle periods.

Applications

With its versatile set of features, the ATSAME70Q20A-CNT microcontroller is ideal for a range of applications, including but not limited to automotive systems, industrial automation, IoT devices, and high-performance embedded systems.

Development Support

Microchip provides extensive development support for the ATSAME70Q20A-CNT with software libraries, development boards, and a suite of tools for programming and debugging, facilitating a smooth development process from prototype to production.

Quality and Reliability

As with all Microchip products, the ATSAME70Q20A-CNT is manufactured to the highest quality standards, ensuring reliability and performance in the most challenging environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8015 $52.8090
14+ $7.2218 $101.1052
22+ $6.9961 $153.9142
30+ $6.7704 $203.1120
39+ $6.5447 $255.2433
52+ $5.8677 $305.1204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess