EN
  • EN
  • DE

ATSAME51J20A-AUT

Part No ATSAME51J20A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series SAM E51
Package Reel - TR
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM
Number of I/O 51
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.63V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name ATSAME51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATSAME51J20A-AUT-TR, ATSAME51J20A-AUT-DKR, ATSAME51J20A-AUT-CT
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862516-ATSAME51J20A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAME51J20A-AUT CAD Model

Description

Product Overview: ATSAME51J20A-AUT from Microchip Technology

The ATSAME51J20A-AUT is a high-performance, automotive-grade microcontroller unit (MCU) from the reputable Microchip Technology. This robust MCU is designed to meet the rigorous demands of the automotive industry, providing reliable performance in a wide range of applications.

At the heart of the ATSAME51J20A-AUT is a powerful ARM Cortex-M4 processor that runs at up to 120 MHz. This processor features a Floating Point Unit (FPU) and a Memory Protection Unit (MPU), enhancing its computational capabilities and allowing for secure code execution. With 1MB of flash memory and 256KB of SRAM, this MCU offers ample storage for complex applications and algorithms.

The microcontroller is equipped with a variety of peripherals that support its versatile use in automotive systems. It includes multiple communication interfaces such as CAN-FD, LIN, SPI, I2C, and UART, making it ideal for in-vehicle networking and communication with other electronic control units (ECUs). Additionally, it has a full-speed USB interface with an integrated PHY for connectivity with external devices.

The ATSAME51J20A-AUT is also designed with robustness in mind. It operates over an extended temperature range, ensuring performance in the harsh conditions typical of automotive environments. Its enhanced safety features, including hardware-based security and error correction code (ECC) on both flash and RAM, ensure data integrity and secure operations.

For developers, Microchip Technology provides comprehensive support in the form of development tools, software libraries, and application notes. This support simplifies the development process, from prototyping to production, and ensures that applications can be brought to market quickly and efficiently.

In summary, the ATSAME51J20A-AUT is a versatile and reliable MCU that offers a combination of high performance, extensive memory, and a rich set of peripherals, all while adhering to the stringent standards of the automotive industry. Whether for engine control units, infotainment systems, or advanced driver-assistance systems (ADAS), this microcontroller is an excellent choice for designers looking to drive automotive innovation.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6932 $58.1592
15+ $7.9535 $119.3025
23+ $7.7049 $177.2127
31+ $7.4564 $231.1484
41+ $7.2079 $295.5239
54+ $6.4622 $348.9588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess