EN
  • EN
  • DE

ATSAMDA1G16B-MBTVAO

Part No ATSAMDA1G16B-MBTVAO
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961968-ATSAMDA1G16B-MBTVAO
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMDA1G16B-MBTVAO CAD Model

Description

Microchip Technology's ATSAMDA1G16B-MBTVAO

Discover the capabilities of the ATSAMDA1G16B-MBTVAO, a high-performance, feature-rich microcontroller unit (MCU) from Microchip Technology's renowned product lineup. This MCU is designed to cater to the demanding needs of modern embedded systems, providing a perfect blend of power efficiency and processing capability.

Core Features:

  • Advanced Processor: At the heart of the ATSAMDA1G16B-MBTVAO lies an ARM Cortex-M0+ processor, which operates at a maximum frequency of 48 MHz, offering a balance between energy efficiency and computational speed.
  • Memory Capacity: The device boasts 16 KB of RAM and 64 KB of flash memory, providing ample space for application code and data storage to support complex operations.
  • Rich Peripherals: It comes equipped with a variety of peripherals, including multiple serial communication modules, timers, ADCs, and DACs, allowing for versatile connectivity and control options.
  • Power Management: The MCU features power-saving modes to reduce energy consumption, making it ideal for battery-powered or energy-sensitive applications.

Connectivity and I/O:

The ATSAMDA1G16B-MBTVAO supports a wide range of communication protocols such as I2C, SPI, and USART, which are essential for IoT devices and complex embedded systems. It also has a number of general-purpose input/output pins (GPIOs) that can be configured for various functions, enhancing the device's adaptability to different tasks and interfaces.

Robust Design:

Microchip Technology's commitment to reliability is evident in the ATSAMDA1G16B-MBTVAO's design, which is built to withstand harsh conditions and provide consistent performance. The MCU is suitable for industrial, automotive, and consumer applications where stability is critical.

Development Support:

Developers can take advantage of Microchip's extensive ecosystem, which includes development boards, software tools, and a comprehensive documentation library. This support accelerates the development process, from prototyping to production, ensuring a smooth integration of the ATSAMDA1G16B-MBTVAO into any project.

Whether you're designing a sophisticated control system, an innovative IoT device, or any application that demands a compact, efficient, and powerful microcontroller, the ATSAMDA1G16B-MBTVAO is an excellent choice that stands up to the challenge.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Kemet
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0330 $60.3300
24+ $4.9501 $118.8024
37+ $4.7955 $177.4335
50+ $4.6408 $232.0400
65+ $4.4860 $291.5900
87+ $4.0219 $349.9053
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,463 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess