The UPG2188T5Z-E2A-A is a Single Pole Double Throw (SPDT) switch manufactured by Renesas Electronics America. This switch is designed for high-frequency applications, offering low insertion loss and high isolation. It is commonly used in wireless communication systems and other RF applications.
Applications
- Wireless LAN (WLAN)
- Bluetooth
- Cellular phones
- GPS devices
- RF front-end modules
Features
- Low insertion loss (0.4 dB typical)
- High isolation (25 dB typical)
- Small package (6-pin TSON)
- Single 1.8V control voltage
- RoHS compliant
- High Linearity
Benefits
- Improves signal quality
- Reduces signal leakage
- Enables compact designs
- Simplifies control circuitry
- Environmentally friendly
- Minimize harmonic distortion
Technical Specifications
The UPG2188T5Z-E2A-A has a typical insertion loss of 0.4 dB and a typical isolation of 25 dB. It operates with a single 1.8V control voltage. The switch is housed in a small 6-pin TSON package, making it suitable for space-constrained applications. The operating frequency range is from 0.1 GHz to 6.0 GHz. This SPDT switch is commonly used in RF front-end modules for wireless communication systems. It provides excellent performance with low insertion loss and high isolation, ensuring reliable signal switching. It is RoHS compliant, meeting environmental standards. Detailed specifications are available in the product datasheet. The high linearity ensures minimal signal distortion.
Renesas's RF switches are designed for reliable performance in modern wireless communication systems.