EN
  • EN
  • DE

EVAL-AD8003-3CPEZ

Part No EVAL-AD8003-3CPEZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Evaluation Board, Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
Evaluation Kit Yes
Lead Free Contains Lead
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 0
Operating Supply Current 9.5 mA
Operating Supply Voltage 10 V
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1232218-EVAL-AD8003-3CPEZ
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EVAL-AD8003-3CPEZ CAD Model

Description

EVAL-AD8003-3CPEZ: High-Speed, Triple Op Amp Evaluation Board

The EVAL-AD8003-3CPEZ is a meticulously crafted evaluation board designed by Analog Devices Inc. to showcase the capabilities of the AD8003, a high-speed, triple operational amplifier (op amp). This evaluation board is an essential tool for engineers and designers who wish to assess the AD8003's performance in various applications, such as video processing, broadcast equipment, and high-speed instrumentation.

Key Features of the EVAL-AD8003-3CPEZ

  • Triple High-Speed Op Amp: The board features the AD8003, which contains three independent amplifiers, each capable of delivering exceptional speed and performance.
  • Wide Bandwidth: With a bandwidth of 1.5 GHz, the AD8003 can handle fast signals, making it suitable for high-frequency applications.
  • High Slew Rate: The op amp provides a high slew rate of 4000 V/µs, enabling it to respond quickly to changes in the input signal.
  • Low Distortion: The AD8003 offers low harmonic distortion, ensuring signal integrity in high-fidelity applications.
  • Flexible Power Supply: The evaluation board supports a wide range of power supply voltages, accommodating various application requirements.
  • Easy-to-Use Interface: The board is designed with user-friendly connectors and test points, making it simple to set up and interface with other equipment.

Applications

  • Video Processing
  • Broadcast Equipment
  • High-Speed Data Acquisition
  • Test and Measurement Systems
  • Communication Systems

The EVAL-AD8003-3CPEZ evaluation board is an indispensable asset for professionals who demand high-speed performance and precision. Whether it's for designing advanced video systems or for creating sensitive test and measurement instruments, this board provides a solid foundation for assessing the AD8003 and integrating it into future designs.

With the EVAL-AD8003-3CPEZ, Analog Devices Inc. continues its tradition of delivering high-quality evaluation tools that accelerate design cycles and enable engineers to bring their innovative ideas to life with confidence.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess