EN
  • EN
  • DE

ATSAMD51N20A-AUT-EFP

Part No ATSAMD51N20A-AUT-EFP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000919-ATSAMD51N20A-AUT-EFP
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM D51
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4F
Speed 120MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Ultra Librarian 3D Model Ultra Librarian ATSAMD51N20A-AUT-EFP CAD Model

Description

Microchip Technology ATSAMD51N20A-AUT-EFP Microcontroller

The ATSAMD51N20A-AUT-EFP is a high-performance microcontroller unit (MCU) from Microchip Technology's SAM D5x/E5x series, designed to offer advanced computational capabilities and a rich set of features for a wide range of applications. This particular model is an automotive-grade component, ensuring reliability and robustness for in-vehicle systems and other demanding environments.

Key Features:

  • Core: The MCU is built around a 32-bit ARM Cortex-M4 processor with a Floating Point Unit (FPU), delivering efficient processing for complex mathematical operations. It operates at a maximum frequency of 120 MHz, providing a perfect balance between power consumption and performance.
  • Memory: It comes with a substantial internal memory, including 1MB of flash memory and 256KB of SRAM, suitable for storing large applications and managing data-intensive tasks.
  • Connectivity: The device supports various communication interfaces, such as SPI, I2C, and UART, as well as USB connectivity, enabling easy integration with peripheral devices and systems.
  • Advanced Peripherals: A rich set of peripherals, including multiple timer/counters, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), enhance the MCU's versatility in handling diverse I/O operations.
  • Robust Design: As an automotive-grade product, the ATSAMD51N20A-AUT-EFP is designed to meet stringent quality standards, offering extended temperature range operation and enhanced reliability.
  • Power Management: The MCU features advanced power-saving modes, allowing for reduced power consumption during idle or low-activity periods, which is critical for battery-operated and energy-sensitive applications.
  • Package: The component is available in an LQFP package with 100 pins, providing a compact footprint while still offering ample GPIOs for interfacing with other devices.

Whether it's for automotive infotainment systems, advanced driver-assistance systems (ADAS), or general-purpose industrial applications, the ATSAMD51N20A-AUT-EFP from Microchip Technology is a reliable and powerful choice that can meet the demands of complex and safety-critical environments. Its combination of processing power, memory capacity, and extensive peripheral set makes it a versatile and efficient solution for a variety of embedded system designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess