EN
  • EN
  • DE

ATSAMD21G16A-AU

Part No ATSAMD21G16A-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description CORTEX-M0+, 64KB Flash, 8KB SRAM, Usb, Dma, T&r - 48TQFP Ind Temp, Green, 1.6-3.6V,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TQFP
Contact Plating Tin
Core Architecture ARM
Data Bus Width 32 b
Frequency 48 MHz
Interface I2C, I2S, SPI, UART, USART, USB
Max Frequency 48 MHz
Max Operating Temperature 85 °C
Max Supply Voltage 3.63 V
Memory Size 64 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 1.62 V
Mount Surface Mount
Number of I/Os 38
Number of Pins 48
Number of Programmable I/O 38
Number of Timers/Counters 6
Operating Supply Voltage 3.3 V
Packaging Cut Tape
RAM Size 8 kB
REACH SVHC No SVHC
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1191560-ATSAMD21G16A-AU
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSAMD21G16A-AU CAD Model

Description

Microchip Technology's ATSAMD21G16A-AU Microcontroller

The ATSAMD21G16A-AU is a high-performance, low-power microcontroller from Microchip Technology that is based on the powerful ARM Cortex-M0+ processor. This device is designed to offer significant flexibility and power efficiency, making it an ideal choice for a wide range of applications, including industrial control systems, consumer electronics, and Internet of Things (IoT) devices.

With a maximum CPU speed of 48 MHz, the ATSAMD21G16A-AU provides the computational power needed for complex tasks while maintaining a balance with power consumption. Its 64 KB of flash memory and 8 KB of SRAM ensure ample space for application code and data storage. The microcontroller also features 16 KB of ROM with physical memory protection, which adds an extra layer of security for critical code segments.

One of the standout features of the ATSAMD21G16A-AU is its rich set of peripherals. It includes up to 52 programmable I/O pins, which gives designers the flexibility to connect a wide array of external components. For communication, the device supports I2C, SPI, and UART/USART interfaces, allowing for easy integration into existing systems and support for a variety of communication protocols. Additionally, it offers USB device and host capabilities, which is essential for modern applications requiring connectivity.

The microcontroller also boasts several analog features, such as a 12-bit analog-to-digital converter (ADC) with up to 14 channels, and a 10-bit digital-to-analog converter (DAC), providing precise control and measurement capabilities for analog signals. This makes it suitable for sensor interfacing and control applications where accuracy is paramount.

Designed with power efficiency in mind, the ATSAMD21G16A-AU features multiple power-saving modes, including Idle and Standby. These modes, along with the device's power manager, allow for reduced power consumption during periods of inactivity, which is critical for battery-powered and energy-sensitive applications.

Overall, the ATSAMD21G16A-AU is a robust and versatile microcontroller that combines performance, low power consumption, and a comprehensive feature set to meet the demands of modern embedded design. Its small form factor in a 48-pin TQFP package makes it a compact solution for space-constrained applications, while its extensive documentation and support from Microchip Technology ensure a smooth development process.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5225 $67.5675
7+ $18.4800 $129.3600
10+ $17.9025 $179.0250
14+ $17.3250 $242.5500
18+ $16.7475 $301.4550
24+ $15.0150 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 202 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess