Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa)
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number ATSAMD21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 1611-ATSAMD21E16L-AFTDKRINACTIVE,ATSAMD21E16L-AFT-ND,1611-ATSAMD21E16L-AFTTRINACTIVE,1611-ATSAMD21E16L-AFTTR-ND,1611-ATSAMD21E16L-AFTDKR-ND,ATSAMD21E16L-AFTTR,1611-ATSAMD21E16L-AFTTR,1611-ATSAMD21E16L-AFTDKR,ATSAMD21E16L-AFTCT,1611-ATSAMD21E16L-AFTCT,ATSAMD21E16L-AFTDKR
Standard Package 2,000
Win Source Part Number 1150419-ATSAMD21E16L-AFT
Ultra Librarian 3D Model Ultra Librarian ATSAMD21E16L-AFT CAD Model

Description

Microchip Technology's ATSAMD21E16L-AFT Microcontroller

The ATSAMD21E16L-AFT is a cutting-edge microcontroller unit (MCU) from Microchip Technology, crafted to deliver high performance with low power consumption. This device is a part of the popular SAM D21 family, which is based on the powerful 32-bit ARM Cortex-M0+ processor. The MCU operates at a maximum frequency of 48MHz and offers a wide array of features suitable for a variety of applications, ranging from consumer electronics to industrial control systems.

Key Features

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz
  • Memory: 64KB of in-system self-programmable flash, 8KB of SRAM, and 2KB of read-while-write (RWW) EEPROM
  • Power Efficiency: Supports idle and standby sleep modes to conserve power
  • I/O Pins: Up to 26 programmable I/O lines that support external interrupts and are capable of capacitive touch sensing
  • Connectivity: Includes I2C, SPI, and USART interfaces for serial communication
  • Analog Features: 10-bit ADC with 12 channels and a 10-bit DAC
  • Timers: Multiple timers including a 16-bit timer/counter and a 32-bit Real-Time Counter (RTC)
  • Operating Voltage: Ranges from 1.62V to 3.63V, making it highly versatile for different power environments
  • Package: Available in a 32-pin TQFP package
  • Temperature Range: Designed to operate within an industrial temperature range of -40°C to +85°C

The ATSAMD21E16L-AFT also boasts robust security features with its True Random Number Generator (TRNG), which is essential for cryptographic operations and ensuring data security. Additionally, the device supports DMA (Direct Memory Access) transfers, which enhances its efficiency by allowing peripheral-to-memory data transfers without CPU intervention.

With its extensive feature set, the ATSAMD21E16L-AFT is an ideal choice for designers looking for a microcontroller that offers a perfect balance between performance and power consumption, without compromising on functionality. Whether you're developing an IoT device, a wearable, or a sophisticated control system, the ATSAMD21E16L-AFT provides a solid foundation for your project.

For more information, datasheets, and support, visit the Microchip Technology website to ensure your design incorporates this advanced MCU effectively.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6546 $57.9110
75+ $1.3576 $101.8200
115+ $1.3152 $151.2480
160+ $1.2728 $203.6480
205+ $1.2304 $252.2320
275+ $1.1031 $303.3525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,639 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention