EN
  • EN
  • DE

ATSAMD20G18A-ANT

Part No ATSAMD20G18A-ANT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48TQFP / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D20G
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 14x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number ATSAMD20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names ATSAMD20G18A-ANTTR,1611-ATSAMD20G18A-ANTTR,ATSAMD20G18A-ANT-ND,1611-ATSAMD20G18A-ANTTRINACTIVE,ATSAMD20G18A-ANTCT,1611-ATSAMD20G18A-ANTCT,1611-ATSAMD20G18A-ANTDKR-ND,1611-ATSAMD20G18A-ANTDKR,1611-ATSAMD20G18A-ANTDKRINACTIVE,ATSAMD20G18A-ANTDKR,1611-ATSAMD20G18A-ANTTR-ND
Standard Package 2,500
Win Source Part Number 1027854-ATSAMD20G18A-ANT
Ultra Librarian 3D Model Ultra Librarian ATSAMD20G18A-ANT CAD Model

Description

The Microchip ATSAMD20G18A-ANT is a powerful, feature-rich microcontroller that is part of the SAM D20 family, designed to offer a high-performance, flexible, and easy-to-use platform for a wide range of applications. This microcontroller is based on the 32-bit ARM Cortex-M0+ processor, which delivers efficient operation at low power, making it ideal for battery-powered and energy-sensitive applications.

Key Features

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz, offering a balance between power consumption and processing capability.
  • Memory: Equipped with 256KB of flash memory and 32KB of SRAM, providing ample space for complex applications and data storage.
  • I/O Options: Features a rich set of input/output options including up to 52 programmable I/O pins, which can be used for interfacing with sensors, actuators, and other peripherals.
  • Connectivity: Provides various communication interfaces such as I2C, SPI, and USART, facilitating easy integration with other components and systems.
  • Power Efficiency: Designed for low-power operation with a variety of power-saving modes, making it suitable for battery-operated devices.
  • Package: Available in a 48-pin TQFP package, which is compact and suitable for space-constrained applications.
  • Operating Conditions: Can operate within a temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments.

Applications

The versatility of the ATSAMD20G18A-ANT makes it a prime choice for a multitude of applications, including industrial control systems, consumer electronics, Internet of Things (IoT) devices, and wearable technology. Its robust design and extensive feature set also make it suitable for automotive applications, smart energy solutions, and medical devices where reliability and efficiency are paramount.

Support and Resources

Microchip Technology provides extensive support and resources for the ATSAMD20G18A-ANT, including development tools, software libraries, and application notes. Designers can take advantage of the Atmel Studio IDE, Atmel START code configurator, and a range of evaluation kits to expedite development and prototyping processes.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6904 $60.9752
31+ $3.8485 $119.3035
47+ $3.7283 $175.2301
65+ $3.6079 $234.5135
83+ $3.4876 $289.4708
111+ $3.1268 $347.0748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 904 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess