Microchip Technology's ATSAMD20G17A-AN Microcontroller
The ATSAMD20G17A-AN is a high-performance, low-power microcontroller from Microchip Technology, designed to provide an optimal balance between power consumption and processing capabilities. This microcontroller is part of the SAM D20 family, which is based on the powerful ARM Cortex-M0+ processor core. With its rich set of peripherals and flexibility, it is an ideal choice for a wide range of applications, including industrial control, consumer electronics, and Internet of Things (IoT) devices.
Key Features of the ATSAMD20G17A-AN
-
Core: ARM Cortex-M0+ CPU running at up to 48MHz, offering the efficiency and power-saving advantages of the ARM architecture.
-
Memory: Features 128KB of flash memory and 16KB of SRAM, providing ample space for complex applications and data buffering.
-
I/O Options: Comes with a variety of input/output options including multiple serial communication modules (SERCOM), which can be configured as UART, I²C, or SPI, enabling versatile connectivity.
-
Power Management: Designed for low-power operation with multiple power-saving modes, ensuring energy efficiency for battery-powered or energy-sensitive applications.
-
Analog Features: Equipped with a 12-bit ADC with up to 350ksps, as well as a 10-bit DAC, providing robust analog interfacing capabilities.
-
Timers and PWM: Includes multiple timer/counters and PWM channels, supporting complex timing and control operations.
-
Package: Available in a 48-pin TQFP package, which offers a compact footprint while still being easy to integrate into various PCB designs.
-
Operating Voltage: Supports a wide operating voltage range from 1.62V to 3.63V, accommodating diverse power supply requirements.
The ATSAMD20G17A-AN is also supported by Microchip's extensive development ecosystem, which includes the Atmel Studio Integrated Development Environment (IDE), software frameworks, and ready-to-use libraries. This comprehensive support simplifies the development process and helps reduce time to market for products built around this microcontroller.
In summary, the ATSAMD20G17A-AN from Microchip Technology is a versatile and efficient microcontroller that integrates advanced features and connectivity options into a small package, making it an excellent choice for designers looking to create sophisticated yet power-conscious electronic products.