EN
  • EN
  • DE

LTC2254IUH#TRPBF

Part No LTC2254IUH#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 105MSPS 3V 32-QFN / 1-Channel Single ADC Pipelined 105Msps 14-bit Parallel 32-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 14
Sampling Rate 105M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.85 V ~ 3.4 V
Voltage - Supply, Digital 2.85 V ~ 3.4 V
Operating Temperature Range -40°C ~ 85°C
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 782484-LTC2254IUH#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2254
Introduction Date May 17, 2005
ECCN 3A991.c.3
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2254IUH#TRPBF CAD Model

Description

LTC2254IUH#TRPBF - High-Speed 14-Bit ADC from Linear Technology

The LTC2254IUH#TRPBF is a cutting-edge 14-bit Analog-to-Digital Converter (ADC) designed by Linear Technology, a leader in high-performance analog integrated circuits. This high-speed ADC is a part of Linear Technology's extensive data converter portfolio, offering an impressive sampling rate of up to 125Msps. The LTC2254IUH#TRPBF is specifically engineered to deliver excellent dynamic performance, low noise, and robust signal processing capabilities for a wide range of demanding applications.

Key Features:

  • High Resolution: With its 14-bit resolution, the LTC2254IUH#TRPBF provides precise digital outputs, ensuring accurate representation of the input analog signal.
  • Fast Sampling Rate: The device's maximum sampling rate of 125Msps enables it to handle high-speed signals, making it ideal for applications that require rapid data acquisition.
  • SNR and SFDR: The ADC boasts an excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), which are critical for applications such as medical imaging, communication systems, and instrumentation.
  • Differential Inputs: The differential input structure enhances common-mode noise rejection, contributing to the ADC's high-performance metrics.
  • Power Efficiency: Designed with power efficiency in mind, the LTC2254IUH#TRPBF consumes minimal power, making it suitable for portable and battery-powered devices.
  • Flexible Supply Voltages: The ADC operates on a 1.8V supply for the digital interface and a 3.3V supply for the analog circuits, providing flexibility in system design.
  • Small Form Factor: Housed in a compact 32-lead QFN package, the LTC2254IUH#TRPBF is ideal for space-constrained applications.

Applications:

The LTC2254IUH#TRPBF is versatile and can be utilized in a variety of high-speed data acquisition systems. Its primary applications include:

  • Telecommunications
  • Medical Imaging
  • Digital Oscilloscopes
  • Radar and Satellite Systems
  • Industrial Process Control

Linear Technology's commitment to high-quality and reliability is reflected in the LTC2254IUH#TRPBF ADC, making it a preferred choice for engineers and designers looking for a high-speed, high-resolution data conversion solution. Its robust feature set and performance specifications ensure that it can meet the stringent requirements of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $58.7831 $117.5662
3+ $56.9461 $170.8383
4+ $55.1091 $220.4364
5+ $53.2722 $266.3610
7+ $47.7612 $334.3284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess