EN
  • EN
  • DE

ATSAMD20E18A-MN

Part No ATSAMD20E18A-MN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001417-ATSAMD20E18A-MN
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM D20E
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I²C, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian ATSAMD20E18A-MN CAD Model

Description

Microchip Technology's ATSAMD20E18A-MN Microcontroller

The ATSAMD20E18A-MN is a high-performance, low-power microcontroller from Microchip Technology, designed to offer a balance of efficiency and processing power for a variety of applications. This microcontroller is built on a powerful ARM Cortex-M0+ core, operating at a maximum frequency of 48 MHz. It is part of the SAM D20 family, which is known for its ease of use and flexibility, making it an ideal choice for both simple and complex tasks.

This microcontroller comes in a 32-pin QFN package, which is suitable for space-constrained applications while still providing a sufficient number of input/output options. With 256 KB of flash memory and 32 KB of SRAM, the ATSAMD20E18A-MN offers ample storage for code and data. Additionally, it supports up to 2 KB of EEPROM emulation, which can be useful for storing non-volatile data without the need for external memory components.

The ATSAMD20E18A-MN is equipped with a variety of peripherals that enhance its functionality. It includes multiple serial communication modules, which support I2C, SPI, and USART, allowing for easy integration with other devices and sensors. It also features a 12-bit analog-to-digital converter (ADC) with up to 10 channels, enabling precise measurement of analog signals. A 10-bit digital-to-analog converter (DAC) is available for tasks requiring analog output.

For timing and control operations, the microcontroller provides multiple 16-bit timers/counters, as well as a 32-bit Real-Time Counter (RTC) with calendar functionality. The device also includes a full-speed USB 2.0 interface, which can be used for communication with computers and other USB host devices.

Designed with power efficiency in mind, the ATSAMD20E18A-MN supports multiple power-saving modes, including Idle and Standby modes, which are critical for battery-powered or energy-sensitive applications. The microcontroller is also supported by Microchip's extensive development ecosystem, including the Atmel Studio IDE and the Atmel Software Framework, which provide a rich set of software libraries and tools to accelerate development.

Overall, the ATSAMD20E18A-MN from Microchip Technology is a versatile and capable microcontroller that is well-suited for a wide range of applications, from industrial control systems to portable consumer electronics.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4661 $50.7966
15+ $6.9465 $104.1975
23+ $6.7295 $154.7785
31+ $6.5124 $201.8844
40+ $6.2953 $251.8120
54+ $5.6441 $304.7814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess