EN
  • EN
  • DE

MCP1415T-E/OT

Part No MCP1415T-E/OT
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description Driver 1.5A 1-OUT Low Side Inv Automotive 5-Pin SOT-23 T/R / IC MOSFET DVR 1.5A HS SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting
Rise and Fall Time 20ns, 20ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1074714-MCP1415T-E/OT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP1415
Introduction Date June 19, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MCP1415T-E/OT CAD Model

Description

The MCP1415T-E/OT is a remarkable single-output, low-side MOSFET driver from Microchip Technology, renowned for its compact design and high-performance capabilities. This driver is specifically engineered to deliver fast switching performance and is housed in a tiny SOT-23-5 package, making it an ideal solution for space-constrained applications.

With its robust peak output current of 500 mA, the MCP1415T-E/OT ensures efficient power management and signal amplification in various electronic circuits. It operates over a broad voltage range from 4.5V to 18V, which allows for versatile usage in a wide array of systems, from battery-powered devices to industrial controls.

The device features a low shoot-through current, minimizing the risk of erroneous signals and power loss, which is critical for maintaining the integrity and reliability of the electronic system. Furthermore, the MCP1415T-E/OT boasts a fast propagation delay of typically 15 ns, paired with a rise and fall time of approximately 25 ns, ensuring rapid response times for high-speed applications.

Designed with an industry-standard pinout, the MCP1415T-E/OT is easy to integrate into existing designs, simplifying the development process for engineers. Its extended temperature range, from -40°C to +125°C, guarantees stable operation even in extreme environments, making it suitable for automotive and industrial applications where temperature fluctuations are common.

Key features of the MCP1415T-E/OT include latch-up protection for voltages up to 500 mA, which safeguards the device against high-current induced damage. Additionally, it is equipped with matched rise and fall times to reduce switching noise and electromagnetic interference (EMI), a crucial factor for maintaining signal fidelity in noise-sensitive applications.

In summary, the MCP1415T-E/OT from Microchip Technology is a high-quality, efficient, and reliable MOSFET driver that offers exceptional performance for a variety of electronic applications. Its compact form factor, robust output, and high-speed operation make it a top choice for designers looking to enhance their power management systems.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6346 $50.7680
195+ $0.5207 $101.5365
300+ $0.5044 $151.3200
410+ $0.4881 $200.1210
530+ $0.4719 $250.1070
710+ $0.4231 $300.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,184 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess