Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Access Time 120ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 80-LQFP (12x12)
Win Source Part Number 210260-PSD4235G2V-12UI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSD4235G2V-12UI CAD Model

Description

The PSD4235G2V-12UI is a high-performance, feature-rich integrated circuit from STMicroelectronics, designed to meet the rigorous demands of modern embedded applications. This versatile product belongs to the Programmable System Devices (PSD) family, which combines the capabilities of Flash memory, programmable logic, and microcontroller peripheral support into a single device.

Key Features

  • Memory Capacity: The device boasts a large 3.3V primary Flash memory for program storage, ensuring ample space for complex applications.
  • Secondary Flash: A secondary Flash memory block is available for data storage, offering the flexibility of in-system programming and real-time data storage.
  • Programmable Logic: With its programmable logic cells, the PSD4235G2V-12UI can implement custom logic functions, providing a customizable hardware platform for specific application requirements.
  • High-Performance Interface: The device features a 12ns instruction cycle time, enabling fast processing and efficient operation in time-sensitive applications.
  • Peripheral Support: It includes a rich set of peripherals such as timers, interrupt controllers, and I/O ports, which simplifies system integration and reduces the need for additional components.

Applications

The PSD4235G2V-12UI is well-suited for a wide range of applications, including:

  • Embedded control systems
  • Automotive electronics
  • Industrial automation
  • Telecommunications
  • Consumer electronics

Technical Specifications

  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C, making it suitable for harsh environments.
  • Package: The PSD4235G2V-12UI is available in a 80-pin TQFP (Thin Quad Flat Pack) package, providing a compact footprint for space-constrained applications.

With its blend of memory, logic, and peripheral integration, the PSD4235G2V-12UI from STMicroelectronics is a powerful and versatile solution for designers looking to streamline their embedded system designs and accelerate time-to-market.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 128Mbit 128M/64M/32M x 1bit/2bit/4bit 8-Pin VDFN T/R
Lowest to $2.1254
ECAD model for N25Q128A13EF8C0F
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-WSON (5x6)
Lowest to $3.8898
ECAD model for S25FL064LABNFI013
STMicroelectronics
Need more? Email Us
ECAD model for M29W004BT70N1
Cypress Semiconductor Corp
IC FLASH 256M PARALLEL 44FBGA / FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 108 MHz 80 ns 44-FBGA (7.5x5)
Need more? Email Us
ECAD model for S29VS256RABBHI010
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104 MHz 8-WSON (6x5)
Lowest to $1.8278
ECAD model for W25Q128FWPIF
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133 MHz 8-SOIC
Lowest to $8.7970
ECAD model for S25FL128LAGMFV010
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $35.1880
ECAD model for S29GL128P90FFIR12
Micron Technology Inc.
512LCR/256DD 12POP 1.8 X16 Hf 128 Ball
Need more? Email Us
ECAD model for JZ58F0046L0Y1G
Cypress Semiconductor Corp
IC FLASH RAM 64MIT PAR 52VFRBGA / FLASH, PSRAM Memory IC 64Mb Flash, 32Mb RAM Parallel 108 MHz 52-VFRBGA (6x5)
Lowest to $4.8000
ECAD model for S71VS064RB0AHT4L0

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention