EN
  • EN
  • DE

ATSAMD20E15B-MU

Part No ATSAMD20E15B-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM Cortex -M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Part Number Series ATSAMD20E15
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804254-ATSAMD20E15B-MU
Ultra Librarian 3D Model Ultra Librarian ATSAMD20E15B-MU CAD Model

Description

Microchip Technology's ATSAMD20E15B-MU: A High-Performance Microcontroller

The ATSAMD20E15B-MU is a cutting-edge microcontroller unit (MCU) from Microchip Technology, renowned for its high performance and flexibility. Designed to cater to the demanding needs of modern embedded systems, this MCU is based on the powerful ARM Cortex-M0+ processor, which operates at a maximum frequency of 48MHz. The ATSAMD20E15B-MU is part of the SAM D20 series, which is known for its efficient power consumption and robust design, making it ideal for a wide range of applications, including industrial control, consumer electronics, and IoT devices.

This microcontroller comes in a compact 32-pin QFN package, which is perfect for space-constrained applications. With 32KB of flash memory and 4KB of SRAM, the ATSAMD20E15B-MU provides ample storage for code and data. Additionally, it features a variety of peripherals that enhance its capabilities, including multiple serial communication modules (I2C, SPI, and USART), 14 general-purpose I/O lines, and up to six PWM channels for motor control or LED dimming applications.

One of the key advantages of the ATSAMD20E15B-MU is its low-power architecture, which enables it to operate in power-saving modes, such as Idle and Standby, thus extending battery life in portable devices. Moreover, it supports a wide range of operating voltages from 1.62V to 3.63V, providing flexibility in power supply design.

The microcontroller also boasts advanced features such as a 10-bit ADC with internal temperature sensor, which offers precision sensing capabilities for various analog signals. Its built-in DAC provides an analog output that can be used in audio applications or for generating control signals. The MCU's peripheral touch controller supports capacitive touch interfaces, adding to its versatility in user interface design.

For developers, the ATSAMD20E15B-MU is supported by Microchip's Atmel Studio, an integrated development platform that simplifies the programming and debugging process. The MCU is also compatible with the Atmel Software Framework (ASF), a large library of free source code that can help accelerate software development.

In summary, the ATSAMD20E15B-MU from Microchip Technology is an excellent choice for designers looking for a powerful, efficient, and versatile microcontroller that can meet the demands of a variety of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9018 $50.7234
32+ $3.2015 $102.4480
49+ $3.1015 $151.9735
67+ $3.0014 $201.0938
87+ $2.9014 $252.4218
116+ $2.6012 $301.7392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess