EN
  • EN
  • DE
Part No BJ75
Manufacturer Cinch Connectivity Solutions
Catalog Coaxial Connectors (RF) - Assemblies
Description CONN TRB JACK STR SOLDER / TRB, Twinaxial/Triaxial Connector Jack, Female Socket (Concentric) Non-Constant Panel Mount Solder Cup
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Cinch Connectivity Solutions Trompeter
Series 70
Package Bulk
Product Status Active
Connector Style TRB, Twinaxial/Triaxial
Connector Type Jack, Female Socket (Concentric)
Contact Termination Solder Cup
Shield Termination Solder
Impedance Non-Constant
Mounting Type Panel Mount
Mounting Feature Bulkhead - Front Side Nut
Cable Group -
Fastening Type Bayonet Lock
Frequency - Max 500 MHz
Number of Ports 1
Features Three Lug
Housing Color Silver
Ingress Protection -
Center Contact Material Beryllium Copper
Includes 3 pcs - 1 Connector, 1 Nut, 1 Washer
Body Material Brass
Body Finish Nickel
Center Contact Plating Gold
Dielectric Material -
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 400 V
Mating Cycles 500
Insertion Loss -
Base Product Number -
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 1354720-BJ75
Ultra Librarian 3D Model Ultra Librarian BJ75 CAD Model

Description

The BJ75 is a Coaxial Connector Assembly manufactured by Cinch Connectivity Solutions Trompeter.

  • Mounting Type: Panel Mount
  • Connector Type: Jack, Female Socket (Concentric)
  • Fastening Type: Bayonet Lock
  • Voltage Rating: 400V
  • Mounting Feature: Bulkhead-Front Side Nut
  • Housing Color: Silver
  • Series: 70
  • Body Material: Brass
  • Body Finish: Nickel
  • Center Contact Material: Beryllium Copper
  • Center Contact Plating: Gold
  • Frequency Range: Up to 500 MHz
  • Application: Coaxial Connectors (RF)

You May Also Be Interested in

Amphenol SV Microwave
CONN 2.92MM JCK STR 50OHM EDGEMT
Lowest to $78.8060
LEMO
CONN NIMCAMAC RCPT STR 50 OHM
Need more? Email Us
LEMO
CONN TRIAX PLUG STR 50OHM SOLDER
Need more? Email Us
Samtec Inc.
CONN MMCX JACK STR 50OHM EDGEMNT
Lowest to $3.2015
Linx Technologies Inc.
BNC CONNECTOR RIGHT ANGLE JACK,
Lowest to $7.3256
Samtec Inc.
CONN MCX JACK STR 75 OHM PCB
Lowest to $4.6568
LEMO
CONN NIMCAMA PLG STR 50OHM SOLDR
Need more? Email Us
Molex, LLC
SMPM PLUG EDGE MNT 50 OHM FULL D
Lowest to $11.6418
LEMO
CONN COAX RCPT STR 50 OHM SOLDER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7454 $83.2362
6+ $22.7662 $136.5972
8+ $22.0547 $176.4376
11+ $21.3432 $234.7752
14+ $20.6318 $288.8452
19+ $18.4973 $351.4487
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess