Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number DSPIC33EP256MC502
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 47
Win Source Part Number 1318919-DSPIC33EP256MC502-E/SS
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256MC502-E/SS CAD Model

Description

dSPIC33EP256MC502-E/SS Microcontroller Overview

The dSPIC33EP256MC502-E/SS from Microchip Technology is a high-performance, 16-bit digital signal controller (DSC) that combines the benefits of a microcontroller with the processing power of a digital signal processor. This DSC is part of Microchip's dsPIC33E series and is designed to cater to demanding applications that require advanced control algorithms and high-speed data processing.

Key Features

  • Core Performance: This device features a 70 MIPS dsPIC® DSC core with DSP and enhanced on-chip features, making it suitable for a wide range of applications, including motor control, power conversion, and sensor processing.
  • Memory: It comes with 256 KB of flash memory and 32 KB of RAM, providing ample space for complex applications and algorithms.
  • Digital I/O: The dSPIC33EP256MC502-E/SS offers various digital communication interfaces, including UART, SPI, and I2C modules for easy integration with peripheral devices.
  • Analog Features: It includes a 10-bit, 1.1 Msps Analog-to-Digital Converter (ADC) with up to 13 channels, enabling precise and rapid analog signal measurement.
  • Timers and PWM: The device boasts advanced timers, including 16-bit and 32-bit timers, as well as multiple PWM outputs for accurate timing and control applications.
  • Package: It is available in a space-saving 28-pin SSOP package, making it ideal for compact designs.
  • Temperature Range: The dSPIC33EP256MC502-E/SS is operational over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The dSPIC33EP256MC502-E/SS is engineered to meet the requirements of advanced embedded control systems. It is widely used in applications such as:

  • Automotive and transportation
  • Industrial automation and control systems
  • Motor control (BLDC, PMSM, ACIM)
  • Power supply and power management
  • Robotics and drones
  • Medical devices

With its robust set of features, the dSPIC33EP256MC502-E/SS provides a versatile platform for designers looking to create sophisticated and efficient control systems. Its combination of processing power, memory, and peripheral integration makes it an excellent choice for next-generation embedded applications.

You May Also Be Interested in

Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP
Silicon Labs
IC MCU 32BIT 256KB FLASH 40QFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 40-QFN (6x6)
Need more? Email Us
ECAD model for SIM3L164-C-GM
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4020 $51.2160
20+ $5.2529 $105.0580
30+ $5.0888 $152.6640
41+ $4.9246 $201.9086
53+ $4.7605 $252.3065
71+ $4.2680 $303.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 188 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention