EN
  • EN
  • DE

ATSAMC21G18A-MNT

Part No ATSAMC21G18A-MNT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48QFN / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-QFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM C21, Functional Safety (FuSa)
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 14x12b, 2x16b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number ATSAMC21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 4,000
Win Source Part Number 989962-ATSAMC21G18A-MNT
Ultra Librarian 3D Model Ultra Librarian ATSAMC21G18A-MNT CAD Model

Description

The ATSAMC21G18A-MNT is a cutting-edge microcontroller unit (MCU) from Microchip Technology, renowned for its high performance and flexibility. This device is part of the SAM C series, designed for industrial and automotive applications requiring sophisticated communication interfaces, robust operation, and power efficiency.

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 48 MHz, offering a perfect balance between power consumption and processing capability.
  • Memory: Comes with 256 KB of flash memory and 32 KB of SRAM, providing ample space for complex applications and data storage.
  • Communication Peripherals: Features include multiple communication interfaces such as six SERCOM modules, configurable as UART, SPI, or I2C, and two CAN controllers supporting CAN 2.0 and CAN FD for robust automotive and industrial network communication.
  • Analog Features: Equipped with a 12-bit ADC with up to 16 channels and a 10-bit DAC, enabling precise analog signal management.
  • Timers and PWM: Offers multiple 16-bit timers, 32-bit timers, as well as PWM channels for accurate timing and control operations.
  • Supply Voltage: Operates within a supply voltage range of 2.7V to 5.5V, ensuring versatility in different power environments.
  • Package: Available in a 48-pin QFN package, providing a compact footprint for space-constrained applications.
  • Extended Temperature Range: Can operate over an industrial temperature range from -40°C to +85°C, suitable for harsh environments.

Applications:

The ATSAMC21G18A-MNT is ideal for a wide range of applications, including:

  • Automotive control systems
  • Industrial automation and control
  • Internet of Things (IoT) devices
  • Smart energy solutions
  • Building control systems
  • Consumer electronics

With its robust set of features and capabilities, the ATSAMC21G18A-MNT MCU from Microchip Technology is a versatile and reliable choice for designers looking to create sophisticated and power-efficient applications in the industrial and automotive sectors.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess