EN
  • EN
  • DE

ATSAMA5D35A-CN

Part No ATSAMA5D35A-CN
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MPU SAMA5D3 536MHZ 324LFBGA / ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Microchip Technology
Series SAMA5D3
Package Tray
Core Processor ARM® Cortex®-A5
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 536MHz
RAM Controllers LPDDR, LPDDR2, DDR2
Graphics Acceleration No
Display & Interface Controllers Touchscreen
Ethernet 10/100/1000Mbps (1)
USB USB 2.0 (3)
Voltage - I/O 1.2V, 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Security Features AES, SHA, TDES, TRNG
Mounting Type Surface Mount
Package / Case 324-LFBGA
Supplier Device Package 324-LFBGA (15x15)
Additional Interfaces CAN, I2C, MMC/SD/SDIO, SPI, SSC, UART, USART
Base Product Number ATSAMA5
Standard Package 126
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1339537-ATSAMA5D35A-CN
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D35A-CN CAD Model

Description

Microchip Technology's ATSAMA5D35A-CN Product Overview

The ATSAMA5D35A-CN is a high-performance, power-efficient embedded microprocessor unit (MPU) from Microchip Technology, designed to meet the needs of a wide range of industrial and consumer applications. This MPU is built around the ARM® Cortex®-A5 processor, which provides a perfect balance between high computational performance and low power consumption, making it an ideal choice for designers looking to optimize energy efficiency without sacrificing processing power.

With a maximum speed of 536 MHz, the ATSAMA5D35A-CN is capable of handling complex tasks and can support multiple high-bandwidth data streams simultaneously. It is equipped with a comprehensive set of peripherals, including multiple UARTs, SPIs, and I2Cs, making it highly versatile for interfacing with a variety of external components and modules. Additionally, it features integrated Ethernet and multiple USB ports for connectivity, ensuring easy integration into networked systems.

The MPU also boasts a robust security system, with features such as a secure boot, hardware encryption engines, and a true random number generator, which are essential for secure data management and communication in sensitive applications. This makes the ATSAMA5D35A-CN a reliable choice for applications that require secure operations, such as payment systems and confidential data handling.

For graphical interfaces, the ATSAMA5D35A-CN includes an LCD controller that supports a wide range of display types and sizes. This feature, along with its high-resolution graphics and video capabilities, makes it highly suitable for human-machine interface (HMI) applications, digital signage, and portable devices.

The ATSAMA5D35A-CN comes in a 324-ball BGA package, ensuring a compact footprint for space-constrained applications. With its extensive documentation, development tools, and software support provided by Microchip Technology, developers can streamline their design process and bring their products to market quickly and efficiently.

In summary, the ATSAMA5D35A-CN from Microchip Technology is a robust and versatile MPU that offers an optimal mix of processing power, energy efficiency, connectivity, and security, making it a top choice for a broad array of embedded system applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
IBM
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5387 $75.0774
4+ $30.8004 $123.2016
6+ $29.8383 $179.0298
8+ $28.8750 $231.0000
11+ $27.9129 $307.0419
14+ $25.0254 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 898 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess